MAC Valves, Inc. USA Solenoid Valve 45A-AA1-DDAJ-1JM

Description
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 38445612 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
38445612
Solenoid Valve 38445612
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 45A-AA1-DDAJ-1JM

MAC VALVES INC Valves 45A-AA1-DDAJ-1JM

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 38445612
Product Name Solenoid Valve Solenoid Valve
Valve Type Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517936 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
T 14 Diaphragm Valve Flanged 2 5 4 - 121462030 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 3.15 inch (80.00 mm)
View Details
360° Ported Single-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; 360° Porting Piloting Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details