MAC Valves, Inc. USA Solenoid Valve 45A-SA1-DFFA-1BA

Description
SOLENOID VALVE, 45 SERIES, 1/8 INCH NPT, 24 VDC, 2.4 W, 18 IN WIRE LENGTH, SINGLE SOLENOID, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 45 SERIES, 1/8 INCH NPT, 24 VDC, 2.4 W, 18 IN WIRE LENGTH, SINGLE SOLENOID, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 26215172 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
26215172
Solenoid Valve 26215172
SOLENOID VALVE, 45 SERIES, 1/8 INCH NPT, 24 VDC, 2.4 W, 18 IN WIRE LENGTH, SINGLE SOLENOID, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 45 SERIES, 1/8 INCH NPT, 24 VDC, 2.4 W, 18 IN WIRE LENGTH, SINGLE SOLENOID, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 26215172
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - AC-150 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
Flow Control Valves -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Valve Type Drain; Needle
Primary Material Steel
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details