MAC Valves, Inc. USA Solenoid Valve 45A-L00-DDDJ-1FM9

Description
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 24 VDC, 7.3 W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ DIODE. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 24 VDC, 7.3 W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ DIODE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 18126769 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
18126769
Solenoid Valve 18126769
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 24 VDC, 7.3 W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ DIODE. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 24 VDC, 7.3 W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ DIODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 45A-L00-DDDJ-1FM9

MAC VALVES INC Valves 45A-L00-DDDJ-1FM9

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 18126769
Product Name Solenoid Valve Solenoid Valve
Valve Type Plug; Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
T 21 Ball Valve 0 5 4 - 121609007 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 0.79 inch (20.00 mm)
View Details
Three-Stage High Pressure Diaphragm Regulator - PRD3HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details