MAC Valves, Inc. USA Solenoid Valve 45A-AA2-DDAJ-2KA

Description
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 5.4 W, LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 5.4 W, LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 54506931 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
54506931
Solenoid Valve 54506931
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 5.4 W, LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 5.4 W, LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 45A-AA2-DDAJ-2KA

MAC VALVES INC Valves 45A-AA2-DDAJ-2KA

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 54506931
Product Name Solenoid Valve Solenoid Valve
Valve Type Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Relief Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Relief
Media Gas; Air; Compressed Air
Valve Size 0.75 inch (19.05 mm)
View Details
VALVES - BP-050-CPVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Flanged Spring Assisted Check Valves - DFT® DLC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel; Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details