MAC Valves, Inc. USA Solenoid Valve 45A-MAC-DDDJ-4KJ

Description
SOLENOID VALVE, 45 SERIES, BASE MOUNT BODY WITH GAGE PORT, 1/8 INCH NPT PORT SIZE, MANIFOLD BASE, 24 VDC, 7.3 W, VAC TO 120 PSI, LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR MALE ONLY. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 45 SERIES, BASE MOUNT BODY WITH GAGE PORT, 1/8 INCH NPT PORT SIZE, MANIFOLD BASE, 24 VDC, 7.3 W, VAC TO 120 PSI, LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR MALE ONLY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 120705772 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
120705772
Solenoid Valve 120705772
SOLENOID VALVE, 45 SERIES, BASE MOUNT BODY WITH GAGE PORT, 1/8 INCH NPT PORT SIZE, MANIFOLD BASE, 24 VDC, 7.3 W, VAC TO 120 PSI, LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR MALE ONLY. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 45 SERIES, BASE MOUNT BODY WITH GAGE PORT, 1/8 INCH NPT PORT SIZE, MANIFOLD BASE, 24 VDC, 7.3 W, VAC TO 120 PSI, LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR MALE ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 120705772
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Switching and 3-Way Diverting Ball Valves -  - Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 0.50 inch (4.77 to 12.70 mm)
View Details
VALVES - BP-050-SS-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Spring Assisted Sanitary Check Valves - DFT® DSV® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check; Sanitary
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam; Air; Breathable; Compressed Air
View Details