MAC Valves, Inc. USA Solenoid Valve 45A-AB1-DDAA-1BA

Description
MAC VALVES INC Valves 45A-AB1-DDAA-1BA
Description
MAC VALVES INC Valves 45A-AB1-DDAA-1BA

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 45A-AB1-DDAA-1BA

MAC VALVES INC Valves 45A-AB1-DDAA-1BA

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Name Solenoid Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305347 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 1.69 inch (43.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
T 14 Diaphragm Valve Flanged 2 5 4 - 121461030 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 3.15 inch (80.00 mm)
View Details
375 Lo-Lohm Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details