MAC Valves, Inc. USA Solenoid Valve 45A-AA1-DDAJ-1KA

Description
SOLENOID VALVE, 45 SERIES, 4-WAY, SINGLE OPERATOR, 1/8" NPTF PORT SIZE, 24 V DC (5.4 W), NON-LOCKING MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 45 SERIES, 4-WAY, SINGLE OPERATOR, 1/8" NPTF PORT SIZE, 24 V DC (5.4 W), NON-LOCKING MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 15055032 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
15055032
Solenoid Valve 15055032
SOLENOID VALVE, 45 SERIES, 4-WAY, SINGLE OPERATOR, 1/8" NPTF PORT SIZE, 24 V DC (5.4 W), NON-LOCKING MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 45 SERIES, 4-WAY, SINGLE OPERATOR, 1/8" NPTF PORT SIZE, 24 V DC (5.4 W), NON-LOCKING MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 45A-AA1-DDAJ-1KA

MAC VALVES INC Valves 45A-AA1-DDAJ-1KA

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 15055032
Product Name Solenoid Valve Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-PVC-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.75 inch (19.05 mm)
View Details
T 342 Diaphragm Valve Manual - 1174020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; Pigmented PP High Purity
Valve Size 2.00 inch (50.80 mm)
View Details
1/4-28 or 10-32 Threaded Ports, Multi-Port Selector Ball Valve - MBV_MultiPort_Selector - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details