Radwell International Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 20 30 40 46
Product Name Notes
(BL-1238-451) DISPENSE VALVE, 70 BAR, 1000 PSI, 32-105 DEG F, 0-41 DEG C. FREE 2 YEAR RADWELL WARRANTY
1 IN BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
1/2" BRASS ELECTRIC BALL VALVE , 2 WIRE AUTO RETURN. FREE 2 YEAR RADWELL WARRANTY
1/2" NICKEL PLATED BRASS CHECK VALVE INLINE, FNPT X FNPT, 400 WOG. FREE 2 YEAR RADWELL WARRANTY
2009,24DC,STD, NUMATICS. FREE 2 YEAR RADWELL WARRANTY
2012 120 VAC DOUBLE 14 END STD. FREE 2 YEAR RADWELL WARRANTY
3 WAY SOLENOID VALVE, NORMALLY CLOSED, 120 VOLTS, 60 HERTZ, 8.7 WATTS, 75 PSI. FREE 2 YEAR RADWELL WARRANTY
3/4 IN BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
3/4" BRASS ELECTRIC BALL VALVE ,2 WIRE AUTO RETURN. FREE 2 YEAR RADWELL WARRANTY
356 FLUID POWER, VALVE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
A-T CONTROLS INC , BALL VALVE, 1-1/4IN, STANDARD, STAINLESS STEEL, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
ACCESSORY REPLACEMENT COIL, MAG. TYPE 151, 120 VAC, NEMA TYPE 4X, FITS: DMV 702/6X4, FORMERLY 246-515. FREE 2 YEAR RADWELL WARRANTY
ACCESSORY, REPAIR KIT, FOR COILS 22. FREE 2 YEAR RADWELL WARRANTY
ADAPTER KIT, BLANKING PLATE, BODY TO MANIFOLD, INCLUDES ALL SEALS AND SCREWS. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE REPAIR KIT FOR MODEL 222-799. FREE 2 YEAR RADWELL WARRANTY
ALCO CONTROLS , 222CA-1B-1SH, 222CA1B1SH, SOLENOID VALVE, 1IN NPT, 1IN ORIFICE, 120VAC, 60HZ, 150PSI. FREE 2 YEAR RADWELL WARRANTY
ALCO CONTROLS Valves AMG-120/240
ANALOG I/O MODULE, 4 X ANALOG INPUTS (4-20MA), ASCO NUMATICS (G3 ELECTRONICS SERIES) , 4 X 4-PIN M12 SPEEDCON FEMALE CONNECTORS , IP65. FREE 2 YEAR RADWELL WARRANTY
ARGO HYTOS Hydraulics RPE3-062J15/02400E1
ARGO HYTOS Hydraulics RPE3-063Z11/02400E1
ARO Valves 223-C
ASCO NUMATICS Pneumatics 236-115B
ASCO NUMATICS Pneumatics 239-2256
ASCO NUMATICS Valves 225-355A
ASCO NUMATICS Valves 226-470B
ASCO NUMATICS Valves 226-723B
ASCO NUMATICS Valves 226-749
ASCO NUMATICS Valves 226-749B
ASCO NUMATICS Valves 228-690
ASCO NUMATICS Valves 228-690B
ASCO NUMATICS Valves 228-703B
ASCO NUMATICS Valves 228-714
ASCO NUMATICS Valves 228-840
ASCO NUMATICS Valves 229-667
ASCO NUMATICS Valves 236-127B
ASCO NUMATICS Valves 237-1045
ASCO NUMATICS Valves 237-569B
ASCO NUMATICS Valves 237-570
ASCO NUMATICS Valves 237-961B
ASCO NUMATICS Valves 239-238
ASCO NUMATICS Valves 239-311
ASCO Valves 238210-032-D
ASCO Valves 238210-058-D
ASCO Valves 238210-132-D
ASCO Valves 238610-005-D
ASCO Valves 238610-032-D
ASCO Valves 238610-088-D#
ASCO Valves 238710-034-D#
ASCO Valves 238712-006
ASCO Valves SC-E210-D002-220/230
AUTOMATIC COUPLER BRASS VALVE, 1/8IN NPT, FEMALE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 1-1/4 INCH CPVC. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1/4 INCH NOMINAL, 150-600 PSI, FULL PORT, FNPT END CONNECTION, FORGED BRASS, LEVER. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 14 SERIES, MODEL 7000, 3 PIECE, 316SS, 1-1/2IN NPTF, RPTFE SEAT, . FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 3-PIECE, DIRECT MOUNT, FULL PORT, 1 INCH, 316 STAINLESS STEEL, LOCKING LEVER, SOCKET WELD. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 3/4IN PORT, DIRECT MOUNT 2-PIECE DESIGN. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 316 STAINLESS STEEL, MAX PRESSURE: 500 PSI, 3.4 MP 34 BAR. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, CLASS 150, 1 INCH, OXYGEN CLEANED, FULL BORE, RAISED FACE, RF FLANGED ENDS, FIRE SAFE TEFLON SEAT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, SERIES 400, SOLID PTFE, 1IN. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, TRUE UNION SERIES, T-HANDLE ACTUATOR, PVC BODY MATERIAL, SOCKET AND FNPT END STYLE, 3/4 INCH NOMINAL SIZE, 235 PSI PRESSURE RATING. FREE 2 YEAR RADWELL WARRANTY
BLANK STATION PLATE, FOR THE MK55 MANIFOLD BLOCKS. FREE 2 YEAR RADWELL WARRANTY
BURKERT Valves 00221602
BUTTERFLY VALVE, TYPE K588, OD 3.00 INCH, W/OUT DRIVE UNIT, AISI 316L PRODUCT CONTACT, . FREE 2 YEAR RADWELL WARRANTY
CAMOZZI Valves 235-985
CHECK VALVE TEE,FOR 22/122 SOCKET, FIELD MOUNTING DEVICES. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, SPRING-ASSISTED, INLINE VALVE, 750 CWP MODEL, 3/4IN NPT, SCV, 835D7B4A5, SS, 500PSI, 470DEG F. FREE 2 YEAR RADWELL WARRANTY
COIL MXX. FREE 2 YEAR RADWELL WARRANTY
COIL RHM6 COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY
COIL RHMXX COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY
COIL, 100-115VAC, 50/60HZ, INCLUDES CORE TUBE PLUNGER AND SOLENOID DIFFUSION NUT. FREE 2 YEAR RADWELL WARRANTY
COIL, 110/120 V, 50/60 HZ, FOR USE WITH SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
COIL, 110/120 VAC, 50/60 HZ, 10.1 WATTS, 72 INCH LEAD, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY
COIL, 24 VDC, 11.6 WATT, FOR TWO WAY GENERAL SERVICE SOLENOID VALVE, MP-C-86. FREE 2 YEAR RADWELL WARRANTY
COIL, FOR SOLENOID VALVE APPLICATION, 24 VAC COIL VOLTAGE, 50/60 HZ, 40 VA INRUSH CURRENT 3 WIRE. FREE 2 YEAR RADWELL WARRANTY
COIL, M-12, 120/60-110/50HT COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY
COIL, RHM6 COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY
COIL, RHMXX COIL, SOLENOID PART, 120/60,110/50 AC. FREE 2 YEAR RADWELL WARRANTY
COIL, RHMXX COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY
COIL, SOLENOID VALVE, 220/240 VAC, 50/60 HZ, 6.1/8.1 WATT, 3 WIRE,18 INCH CABLE. FREE 2 YEAR RADWELL WARRANTY
COIL, SOLENOID, RHM6 COIL, 110 VAC/50 HZ 120 VAC/60 HZ. FREE 2 YEAR RADWELL WARRANTY
COIL/CAP ASSEMBLY, SOLENOID COIL, MARK 8, 2 POSITION, PLUG-IN, 110/120 VAC, 50/60 HZ, W/ INDICATING LED. FREE 2 YEAR RADWELL WARRANTY
COLE HERSEE Valves 24450-02
COMMUNICATIONS MODULE, G3 PROFINET NODE, FAIL-SAFE DEVICE SETTINGS, INTEGRATED 2-PORT SW, WITH SINGLE KEY 4-PIN 7/8" MINI TYPE (MALE) POWER CONNECTOR, 2 X D-CODED 4-PIN M12 TYPE (FEMALE) COMMUNICATION CONNECTOR.
CONNECTOR KIT, 2012 SERIES, 12-PIN ROUND CONNECTION, FOR SOLENOID PILOT ACTUATED VALVES. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 3/8" NPTF, SIDE PORTED, 2 POSITION, LEVER/HAND OPERATED. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, SOLENOID, 2WAY, NORMALLY CLOSED, 1/8IN INLET, 1/8IN PORT, FEMALE NPT THREAD, 120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CV.6,120AC, STD, NUMATICS. FREE 2 YEAR RADWELL WARRANTY
DG4S4W-012C-BB-078-6 0-S4, LARGE SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
DIAL AIR REGULATOR, RC3/4, PORT SIZE NPT THREAD NOT REQUIRED, STANDARD. FREE 2 YEAR RADWELL WARRANTY
DIGITAL I/O MODULE, G3 ELECTRONICS SERIES, 8 X PNP DIGITAL INPUTS, 8 X PNP DIGITAL OUTPUT, WITH 8 X 4-PIN M12 SPEEDCON FEMALE CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
DIGITAL INPUT MODULE, G3 SERIES, 24VDC, 8 NPN INPUTS, 4 - 4 PIN M12 CONNECTORS, IP65. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL SEATED VALVE, 400 BAR PREASURE MAX, 2/2 WAY DIRECTIONAL VALVE, N/C CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTUERE, REGULATOR, PORT SIZE RC 3/4INCH, LARGE MODEL . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 110-120V/60HZ, 100-115V/50HZ, .06AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALANCE VALVE, MODULAR, B FUNCTION ACTION HOLE, NG10 NOMINAL SIZE, W/PLASTIC KNOB, 8-70 BAR PRESSURE ADJUST RANGE, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 2 PIECE BODY, 1/2 IN, 600 W.O.G., 150 WSP, BRASS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 4000 SERIES, 1200 PSIG, TOP GROUNDED, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 500PSI, 3/8IN, 34 BAR, 316 SST. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, CARBON STEEL BODY, 2 INCH NPT, STAINLESS STEEL TRIM, HANDLE OPERATED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, FULL PORT, 2 PIECE FORGED BRASS, BLOW OUT PROOF STEM, ZINC-PLATED STEEL HANDLE, 600 WOG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, SS, 316, CF8M, 1" SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, WCB BODY, 316 STAINLESS STEEL BALL/STEM, CTFE SEAT, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, ZERO LEAKAGE RATING, 2 PIECE BODY, 2 INCH NPT PORTS, 1000 PSI WOG, 69 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE. FULL PORT, 50 SERIES, 1/2 INCH, CLASS 150, CARBON STEEL BODY, TFM SEAT, FLANGED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BELLOW VALVE ASSEMBLY, INTERNAL ASSEMBLY, DN50 AFBS, 25MM STROKE, VALVE PLATE EXECUTION, BS WITH DIVISIBLE VALVE DISC, EPDM SEALS, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BELLOW VALVE ASSEMBLY, INTERNAL ASSEMBLY, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BELLOWS VALVE ASSEMBLY, SET OF WEAR PARTS AV50/E-T-OR-PA100FS, INTERNAL ASSEMBLY, DN50 AFBS, 25MM STROKE, VALVE PLATE EXECUTION, BS WITH DIVISIBLE VALVE DISC, EPDM SEALS, STAINLESS STEEL. FREE...
DISCONTINUED BY MANUFACTURER, BRONZE GATE VALVE 300S 1000 WOG RISING STEM 1" FPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, PREMI SEAL, 16BAR, DN 080, OPTISEAL 14-190. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CARTRIDGE VALVE, PRESSURE COMPENSATED, PRIORITY FLOW CONTROL VALVE, 6000 PSI MAXC OPERATING PRESSURE, FOR FLUIDS: MINERAL-BASED/SYNTHE TIC HYDRAULIC FLUIDS, KNOB ADJUSTMENT . FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, CHECK VALVE KIT, Q155 SERIES LOW PRESSURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHECK VALVE, 25 SERIES, 1 INCH, SWING TYPE, BOLTED COVER, CLASS 150, FLANGED ENDS, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHECK VALVE, 25 SERIES, 1/2 INCH, CLASS 150, FLANGE ENDS, CF8M BODY, SWING TYPE, 275 MAX PSI, .02 PSI CRACKING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHECK VALVE, 250 PSI, 17 BARS, 27.00 ORIFICE, 0.750 TUBE INCH/SIZE, 10 RA MAX-STD EP, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHECK VALVE, LIFT TYPE, SEAT: 13CR. PTFE, SCREW IN CONNECTION, 3/4 INCH CONNECTIONS, 403 SS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 0.37 AMP, 100-120V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 24 VDC, 6 W, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 550 V, 60 CYCLES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, SOLENOID COIL, 100-115/110-120 VAC, 50/60 HZ, .06 AMP, DIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, SOLENOID COIL, 24 VDC, 6 WATT, 2-WIRE, LEAD WIRE CONNECTION, 15 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 316 STAINLESS STEEL HOUSE, DOUBLE SEAT VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, SINLGE END, PUSH AND TURN LOCK (STANDARD), 1-10BAR, 110 VAC 50/60HZ 4/3VA, 120 VAC 50/60HZ 5/4VA, 60V=2W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE,TUBULAR, 30 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COUNTERBALANCE VALVE, MODULAR, FUNCTION ACTION HOLE: A, 30-150 BAR ADJUSTABLE PRESSURE, 60 L/MIN FLOW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, HIGH PRESSURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIAPHRAGM, ACTUATOR KIT, FOR MODEL N32. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL SOLENOID VALVE, 120 VAC / 60 HZ, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EGR VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 7 MPA, THROTTLE, RC (PT) THREAD, 30 MAX CONTROL FLOW RATE, WITH CHECK VALVE, 30 NOMINAL SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FORGED BRASS BALL VALVE, 1/4 IN, 600 WOG, 2-PIECE BODY, ZINC-PLATED STEEL HANDLE, BLOWOUT-PROOF STEM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FULL TYPE TUBULAR SOLENOID, 1.5" DIA X 2.85". FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FULL TYPE TUBULAR SOLENOID, 2.0" DIA X 2.85". FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GATE VALVE, 3/4 INCH, 275PSI MAX, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GATE VALVE, FULL PORT, 3/4 INCH FEMALE INLET, CAST BRASS, 200 WOG, NON-RISING BRASS STEM, 203 PSI COLD WORKING PRESSURE, 125 PSI WORKING STEAM PRESSURE. FREE 2...
DISCONTINUED BY MANUFACTURER, GLOBE/ CONTROL VALVE, 24000S SST BODY, 5-15PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC, HYDRAULIC VALVE, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC, HYDRAULIC VALVE, PP 350 BAR, PX 280 BAR, 10 V, 24 VDC . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC, HYDRAULIC VALVE, PP 350 BAR, PX 280 BAR, 10 V, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IN-LINE CHECK VALVE, 1/2 INCH SIZE, 800 PSI, HIGH CAPACITY, FNPTXFNPT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUSTRIAL BALL VALVE, 5-SERIES, 2-WAY, BRONZE, 3/4 INCH, V-TEF SEALS, 600 PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERNAL VALVE ASSEMBLY, 16 MM STROKE, VALVE PLATE EXECUTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATION VALVE ASSEMBLY, INTERNAL ASSEMBLY, DN50 AFBS, 25MM STROKE, VALVE PLATE EXECUTION, BS WITH DIVISIBLE VALVE DISC, EPDM SEALS, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOVENT VALVE, 1/2 NPT FEMALE, 420 BAR AT 37 DEG CEL, 300 BAR AT 200 DEG CEL, T-BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOVENT VALVE, 420 BAR, 200 DEG CEL, T-BAR VALVE HEADS, 1/2 NPT MALE/FEMALE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOVENT VALVE, 420 BAR, 38 DEG CEL, 300 BAR, 200 DEG CEL, T- BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOVENT VALVE, 420 BAR, 38DEG CEL, 244 BAR, 450 DEG CEL, T-BAR VALVE HEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOAD-CONTROL VALVE, SIZE 16, NITRILE SEALS W/O MOUNTING SCREWS, STANDARD SPOOL, STANDARD DAMPING COVER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MINI BALL VALVE, 3/8IN M X F, CS AUTOMATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULAR CHECK VALVE, 3000 PSIG, CENTER CONFIGURATION, 1.125 INCH BASE SIZE, C-SEAL TYPE, 3 PORTS, HIGH PURITY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PARABOLIC PLUG & STEM ASSEMBLY, SERIES 588. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PILOT CHECK VALVE, TWO SECTION, MODULAR, NG6 NOMINAL SIZE, FUNCTION ACTION HOLE: B, 50 L/MIN, 315 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PILOT VALVE REPAIR KIT, FOR HUSKY 715 DOUBLE-DIAPHRAGM PUMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLASTIC SOLENOID VALVE, TYPE 6642, 24 VOLTS, 87 PSI, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID COIL, COIL VOLTAGE 24VDC, 6 WATT, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID VALVE, 12 VDC, 30 PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POPPET VALVE, SOLENOID OPERATED, 315 BAR, 10 I/MIN, 3-WAY, 2 SWITCHING POSITIONS, NOMINAL SIZE 6, NORMALLY OPEN, SOLENOID ON B-SIDE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING VALVE, MODULAR, B FUNCTIONAL ACTION HOLES, W/ PLASTIC KNOB, 35-140 BAR PRESSURE ADJUSTMENT RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 0-60 PSI, 250 PSI MAX, 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE BRASS .5-150PSIG 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, HIGH CAPACITY, 1544 SCFM AIR CAPACITY, 250 PSI, WITH POP-EYE, 1 1/4 INCH INLET, 1 1/2 INCH OUTLET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, SUBPLATE MOUNT, NOMINAL SIZE 20, 3.5 BAR, EXTERNAL CONTROL INTERNAL LEAKAGE, TWO SIDE COVERS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PULL TYPE TUBULAR SOLENOID, 2.0" DIA X 2.19". FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REBUILD KIT, FOR SERIES 8262 AND 8263. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGUALATING VALVE, 6MM DIAMETER, 64-100 BAR MAX PRESSURE, PTFE SEALS, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR 100PSI AIR IN/100-4500PSI LIQUID OUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, LOW PRESSURE, 0.02-0.34MPA, ADJUSTING SCREW, DIAPHRAGM ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, LOW PRESSURE, 0.02-0.34MPA, ADJUSTING SCREW, NON-RELIEF TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RUPTURE DISK, TYPE SSR, FOR USE WITH LIQUID SYSTEMS, 1.5INCH DISK SIZE, 53PSIG MARKED BURST PRESSURE, STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY VALVE, SOFT SEAT, 1/4IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SEAT VALVE, DIRECT ACTING, TWO STAGE, CHECK VALVE FUNCTION, ELECTRICALLY OPERATED, NOMINAL SIZE 5, 24 VOLTS, DC CURRENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SINGLE AIR PILOT PNEUMATIC VALVE, DIRECTIONAL CONTROL VALVE, 4/2 WAY VALVE, OPERATING PRESSURE: 0-10 BAR, FLOW RATE: 600 L/MIN, PNEUMATIC CONNECTION: G1/4, NOMINAL SIZE: 7 MM, OPERATING...
DISCONTINUED BY MANUFACTURER, SOLENOID ASSEMBLY, 100-115 VAC AT 50 HZ, 110-120 VAC AT 60 HZ, PLUG-IN, WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID CAPSULE ASSEMBLY, 2-POSITION, 100-115/50HZ, 110-120/60HZ, 0.11AMPS, ISO 1 & 2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL ASSEMBLY, 24VDC, 6WATT, 2 WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 0.06 AMP, 110 VAC-120 VAC 60 HZ, 100 VAC-115 VAC 50 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 100-115/110-120 VAC, 50/60 HZ, .12 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 100-115VAC/110-120VA C 50/60HZ COIL RATING, 0.11AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 120V, 60CY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 15 AMP, 110-120 V, 50 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24 V DC, 4 W, W/BRIDGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24 VDC, 4.0 WATTS, RED LED, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24 VDC, 6W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, VOLTAGE: 24 VDC, POWER CONSUMPTION: 2.7 WATT, ELECTRICAL CONNECTION: 3 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID PILOT ASSEMBLY, 2009 SERIES, 24VDC, FLUSH LOCKING OVERRIDE WITH LIGHT, 011B OPTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID PINCH VALVE, 12 VDC, 30 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE 120V 60HZ 8.7W 100PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 24 VAC, 50/60 HZ, .420 AMP, 15 INCH WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 24 VDC, 4 WATT, WITH BRIDGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 24 VDC, 6 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 100-115 AT 50HZ, 115-120V AT 60HZ, 11W, CLASS I & II. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 V, 60 HZ, 7.7 WATTS, 1/16 ORIFICE, 200 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120V AC, 150 PSI, 60 HZ, 12 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 21-26 VDC, 2 LEAD WIRES, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 6W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3/8IN, BRASS, WATER/AIR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 7/8IN W/O COIL, 7/8 INCH ODF, 2-WAY, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8.7WATT, 120V, 60HZ, 20PSI, 3/16 X 3/32" OPENING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BRASS, PIPE 1/2IN, ORFICE 1/2IN, COIL VOLTAGE 120 VAC, 12 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, COIL, 120 / 60 HZ, 110 / 50 HZ, 127 / 50 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID, DC, 24 VDC, 0.63 A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEAM TRAP TEST VALVE, 500 F @ 600 PSI, 260 C @ 41 BAR MAX, 3 WAY, 1/2 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWING CHECK VALVE, SINGLE FLOW, INLINE SWING, 1 1/4 INCH PIPE, 150 PSI, 35 GPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THROTTLE AND CHECK VALVE, MODULAR, 315 BAR, W/ PLASTIC KNOB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRUE UNION SWING CHECK VALVE, 1 1/2" IPS CONNECTION, 125 PSI, PVC TYPE 1, EPDM FLAPPER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRUE UNION SWING CHECK VALVE, 125 PSI, 2 INCH VALVE SIZE, PVC TYPE 1, IPS SLIP CONNECTIONS, EPDM FLAPPER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE AUTO DRAIN, 115 VOLTS, 1/4 INCH NPT, 230 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE COIL, 12VDC, 6W, 3BLADE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE COIL, 300VDC, 2 TERMINAL, ROUND. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE DEVICE, QUARTER TURN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE MAINTENANCE KIT, 8 1/2INCH DIAMETER, BIOPOLYMER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE STEM PLUG, EZ BODY STYLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 1920 PSI @100 F, 316 DISC, HF SEAT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 3-WAY ZEROING, 316 SS, 6000 PSI @ 150 F, TEEFLON SEALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 35-170 PSI, SILICONE FREE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 5000 PSI @ 220 F, 1500 PSI @ 400F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, LOW PRESSURE, N.C., 2 PORTS-1/4 INCH TUBE STUB, 2A PORT POSITIONING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, MODULAR VALVE, DESIGN CODE 20, TWO SECTION VALVE, NOMINAL SIZE NG10, A AND B FUNCTION HOLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, PV45-05 MAT.PVDP/PVC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, QUICK RELEASE, QEV SERIES, RC 3/4, 0.05-0.7 MPA, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, RUNAWAY, 3/4IN NPT, 120PSI MAX, TEMP 150F,AIRGUARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SEQUENCE AND CHECK VALVE, DESIGN CODE 20, PLATE INSTALLATION, NOMINAL SIZE 10, 2.5-4.5 BAR, ONLY LOW BOTTOM PRESSURE RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, UHP, HIGH PRESSURE, MANUAL, 1/4 TURN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WANDFLUH-HYDRAULIK AM4D101 DIRECTIONAL SOLENOID HYDRAULIC VALVE12VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZINC-PLATED STEEL HANDLE ,3/8 IN, 600 WOG, BLOW OUT PROOF STEM, 2 PIECE FORGED BRASS BALL VALVE, 2-PIECE BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SOLENOI D CAPSULE,.08AMP, 200-230VAC 50HZ, 220-240VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SOLENOI D COIL ASSEMBLY,110-120/60H Z,100-115/50HZ,2 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACURER, COIL, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY
DMV-D 525/11 DUAL MODULAR VALVE HIGH CAPACITY 2“ NPT OR RP 24 VDC (+10%/-15%), 110 VA, NEMA TYPE 12 (FORMERLY 223-370). FREE 2 YEAR RADWELL WARRANTY
DMV-DLE 507/11 DUAL MODULAR VALVE 1/2“, 3/4“, 1“ RP OR NPT 230 VAC (+10%/-15%) 50-60 HZ, 45 VA, IP 54 (FORMERLY 222-332). FREE 2 YEAR RADWELL WARRANTY
DUAL MODULAR VALVE, DMV-D 701/602, 1/2“, 3/4“, 1“ NPT OR RP 120 VAC (+10%/-15%) 50-60 HZ, 45 VA, NEMA TYPE 12 (FORMERLY 224-842). FREE 2 YEAR RADWELL WARRANTY
DUAL MODULAR VALVE, DMV-DLE 702/602, 1, 1 1/4, 1 1/2, 2 NPT OR RP 120 VAC (+10%/-15%) 50-60 HZ, 65 VA, NEMA TYPE 12 (FORMERLY 224-846). FREE 2 YEAR RADWELL...
DUNGS Hydraulics 224909
DUNGS Pneumatics 229595
DUNGS Valves 221073
DUNGS Valves 224843
DUNGS Valves 246515
ELECTRIC BALL VALVE, WIRING TYPE: 2 WIRE AUTO RETURN, PORT SIZE: 1" FEMALE NPT, PRESSURE RANGE: 0 - 185 PSI, BODY MATERIAL: BRASS. FREE 2 YEAR RADWELL WARRANTY
ELECTROVALVE, FLAT, 18 1/4", 5/2, DOUBLE 24VDC. FREE 2 YEAR RADWELL WARRANTY
ELECTROVALVE, OPTYMA-S, 2X3/2, NORMALY CLOSE, 24VDC, PNP SPRING - OPEN CENTRE. FREE 2 YEAR RADWELL WARRANTY
ELEMENT MULTIPORT W/O REL VLV. FREE 2 YEAR RADWELL WARRANTY
EMERGENCY SHUT OFF VALVE, 2 IN, 200 PSI, DUCTILE IRON, EXTERNAL. FREE 2 YEAR RADWELL WARRANTY
EMERSON/ALCO CONTROLS, 222CA1-1/4-SH, 222CA114SH, VALVE KIT. FREE 2 YEAR RADWELL WARRANTY
FB COIL, 9.1W, 480V. FREE 2 YEAR RADWELL WARRANTY
FREEZE PROTECTION VALVE, 1/2 INCH NOMINAL, 4 1/2 INCH INLET TO OUTLET LENGTH, THERMOSTATIC, AMBIENT SENSING, 1.3 INCH OUTSIDE DIAMETER, 300 PSIG PRESSURE, 35F (1.7C) OPEN, 40F (4.4C) CLOSE, 303...
FRNG 510 PROPORTIONATOR / ZERO GOVERNOR 1” RP (FORMERLY 220-970). FREE 2 YEAR RADWELL WARRANTY
GATE VALVE, 400WOG, 500 DEG F MAX, 1INCH, . FREE 2 YEAR RADWELL WARRANTY
GATE VALVE, FULL PORT, 1 1/2 INCH, CAST BRASS, THREADED, SOLID WEDGE DISC, 200 WOGS, NON-RISING STEM, SCREWED IN BONNET, . FREE 2 YEAR RADWELL WARRANTY
GIANT INDUSTRIES Valves 22973C
HORIZONTAL FLOAT VALVE, NORMALLY OPEN, 3-WAY200 PSIG, 0.5 GRAVITY, 1 INCH NPT MALE, STAINLESS STEEL / ANODIZED ALUMINUM / PLASTIC, SIDE MOUNT. FREE 2 YEAR RADWELL WARRANTY
HUSKY , 2386835, O-RING, REPLACEMNET O-RING FOR HUSKY AIR COMPRESSOR. FREE 2 YEAR RADWELL WARRANTY
HYTEGRA VALVE. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, 16 PNP OUTPUTS, M12 CONNECTOR TYPE, 1.2 AMP CURRENT LIMITATION FOR MODULE, .50 AMP CURRENT LIMITATION FOR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, ANALOG, G3 ELECTRONICS SERIES, SPEEDCON, 4 ANALOG INPUT, 0-10 VDC, 4 X 4 PIN / M12 / FEMALE, IP65 PROTECTION. FREE 2 YEAR RADWELL WARRANTY
IN-LINE RELIEF VALVE, 1/2 IN, 0.5 PSI, BRASS, SILICONE SEAL. FREE 2 YEAR RADWELL WARRANTY
ISO PILOT 120/60. FREE 2 YEAR RADWELL WARRANTY
KEPNER Pneumatics 2460B-1
L2 RETROFIT KIT. FREE 2 YEAR RADWELL WARRANTY
LARGE BORE REVERSE REGULATOR, RC1, PORT SIZE NPT THREAD REQUIRED, STANDARD. FREE 2 YEAR RADWELL WARRANTY
LEGRIS Valves 2299 12 01
LINE TRAP VALVE CLAMP ON 1/2IN TUBE. FREE 2 YEAR RADWELL WARRANTY
LOW PRESSURE BALL VALVE, 1/4 INCH NPT(M) X 3/8 NPSM(M), STAINLESS STEEL., 500PSI (35BAR, 3.5 MPA) MAXIMUM FLUID WORKING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
MAC VALVES INC Valves 224B-111BA
MAC VALVES INC Valves 225B-110CAAA
MAC VALVES INC Valves 225B-111AAAA
MAC VALVES INC Valves 225B-111BAAA
MAC VALVES INC Valves 225B-111CA
MAC VALVES INC Valves 225B-111CAAA
MAC VALVES INC Valves 225B-111JA
MAC VALVES INC Valves 225B-111JC
MAC VALVES INC Valves 225B-551BAAA
MAC VALVES INC Valves 225B-600BAAA
MAC VALVES INC Valves 225B-601BAAA
MAC VALVES INC Valves 225B-604CCAA
MAC VALVES INC Valves 225B-611JA
MAC VALVES INC Valves 225B-781AAAA
MAC VALVES INC Valves 23102-01C
MAC VALVES INC,240-01-11,240011 1,PNEUMATIC VALVE,110-115/50-60H Z,MOD 286,SERIES 200. FREE 2 YEAR RADWELL WARRANTY
MAC VALVES INC,240A-01-11,240A0 111,PNEUMATIC VALVE, 110/115V, 50/60HZ,MOD 286. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC VALVE ASSEMBLY 200VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD MOUNTING KIT, L1 SERIES, ADAPTS IN LINE VALVE TO COMMON GALLERY EXTRUDED MANIFOLD,3/4 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY
MK15 REGULATOR JUMPER PLT KT. FREE 2 YEAR RADWELL WARRANTY
MK15 SOL 120 2 POS, PLUG-IN/LT 46T. FREE 2 YEAR RADWELL WARRANTY
MK25 FORD125 MK15 3 POS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
MK3 AC SOL C.ASSEMBLY PLUG-IN, 240/60. FREE 2 YEAR RADWELL WARRANTY
MK55 1/2 VLV 15 BLK KT PLGN. FREE 2 YEAR RADWELL WARRANTY
MK55 24/60 PLUG-IN, SINGLE W/LHT. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, STRAIGHT PATTERN, FORGED BRASS, 3/8 NPT MALE INLET, 3/8 INCH MPT FEMALE OUTLET. FREE 2 YEAR RADWELL WARRANTY
NUMATICS, 225-344B, 225344B, SOLENOID VALVE, 24VDC, 6.3W. FREE 2 YEAR RADWELL WARRANTY
OFF-HIGHWAY COIL SOLENOID, 24V. FREE 2 YEAR RADWELL WARRANTY
OVERHAUL KIT, FOR DRAIN TAPS . FREE 2 YEAR RADWELL WARRANTY
PA15 SPEED CONTROL KT. FREE 2 YEAR RADWELL WARRANTY
PETER PAUL ELECTRONICS Valves 22N9DCV
PETER PAUL ELECTRONICS Valves 22R9DGM-24DC
PETER PAUL ELECTRONICS Valves 23KK9ZGM-NO
PILOT VALVE, ENCLOSURE, 8 SOLENOID, DIE-CAST ALUMINUM PILOT, IP66, SHORT DISTANCE (3 M), .5-7.5 BAR, . FREE 2 YEAR RADWELL WARRANTY
PLUG CONNECTION COIL, 120V, 60HZ, SIZE: MXX/M12, SERVICE: AC, CLASS: F, TYPE: SPADE TERMINAL, INSULATION CLASS: FB, TEMPERATURE CLASS: HB. FREE 2 YEAR RADWELL WARRANTY
PLUNGER VALVE METAL FOR MECHANICAL BACK PRESSURE REGULATOR,AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC 2005 REGULATOR KIT, 3 - 30 PSIG. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC CYLINDER. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC ELECTRIC RELAY W/ SPDT SWITCH, 110V PNEUMOD., E/P RELAY, SPDT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 2012 SERIES, SPEED CONTROL KIT, 4-PIN, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MK15 SERIES, 10-130 PSIG, W/ KNOB. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, MECHANICALLY ACTUATED, G1/8" AIR PORT, LATERAL LEVER ROLLER,. BIDIRECTIONAL, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
PNEUMAX Pneumatics 228.32.11.11
PNEUMAX Pneumatics 228.32.11.1
PNEUMAX Pneumatics 228.32.6.27
PNEUMAX Pneumatics 2415.52.00.36.02
PNEUMAX Valves 224.32.11.1
PNEUMAX Valves 2241.52.00.35.02
PNEUMAX Valves 2241.62.44.35.02
PNEUMAX Valves 228.52.4.1
PNEUMAX Valves 2415.52.00.39.02
POWERS CONTROLS™, VALVE,RL243 SGNL SLCTR RELAY 6-INPUT. FREE 2 YEAR RADWELL WARRANTY
PRESS SAFETY VALVE, PORT SIZE 3/4" NPT 1" NPT, ACTUATION SOL/SPRING, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATING VALVE, EB45, 10-70PSI RANGE, 1IN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR 250 PSIG. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 250 PSI, RANGE 0-60 PSI. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PNEUMATIC, NPT 3/8. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE, 3/4 IN, 60 PSIGM 47 GPM. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE, BRONZE, 25 PSI WSP, 300 PSI WOG, 1 IN NPT, STEAM, ANGLED, . FREE 2 YEAR RADWELL WARRANTY
PROPORTIONATOR, ZERO GOVERNOR, ALUMINUM, ADJUSTABLE SETPOINT SPRING, NON-ADJUSTABLE COUNTERPSPRING. FREE 2 YEAR RADWELL WARRANTY
PUSH BUTTON VALVE, ASM, 3 WAY, 2 POSITION, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR KIT, MARK 15, 5-60PSIG, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR REPAIR KIT, FOR USE WITH 250 SERIES VALVES, MARK 55. FREE 2 YEAR RADWELL WARRANTY
REGULATOR SERVICE KIT, MARK 8 SERIES, W. DIAPHRAGM, REGULATOR SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 0.07~0.83 MPA, 1 1/4 CONNECTION DIA., 2.06 MAXIMUM OPERATING PRESSURE, 3.09 ASSURED PRESSURE RESISTANCE, 5~65 FLUID TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 1-1/2IN NPT, 2-5PSI. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 1.5"STD, 3/4"ORF, 6/14"GREEN, 10'. FREE 2 YEAR RADWELL WARRANTY
RELIEF VALVE LOW PRESSURE REGULATOR 3/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, MK55 REGULATOR, CONTAINS SPRING/VALVE PRODUCTION ASSEMBLY/O-RING/ORIG INAL POPPET SEAT/DIAPHRAGM SUB ASSEMBLY, WASHER. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT COIL, 480 VAC, 60 HZ, WIRE LEADS, 17.1 WATTS. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT COIL, FLYING LEADS, 3WIRE, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELIEF VALVE, MODEL 6182, TOP OUTLET, 125 PSI, STEAM BOILER SERVICE, 1 INCH MNPT. FREE 2 YEAR RADWELL WARRANTY
SAFETY VALVE, 24 VDC, 3-10 BAR, -10 TO 60 DEGREE C, G1/4 PORT, COMPRESSED AIR, ALUMINIUM, POLYURETHANE, COMPRESSED AIR. FREE 2 YEAR RADWELL WARRANTY
SAFETY VALVE, 24 VDC, 9.5 W, 1/8 ORIFICE, 100 PSI, NC. FREE 2 YEAR RADWELL WARRANTY
SAFETY VALVE, PRESSURE RELIEF, MODEL 6010, SIDE OUTLET, 0.216 IN2 ORIFICE, 3/4 IN INLET, 1 IN OUTLET, METAL SEAL, PLAIN LEVER, AIR/GAS ASME SEC VIII/XIII, SS SPRING, 150 PSIG PRESSURE.
SAFETY VALVE, PRESSURE RELIEF, MODEL 6021, SIDE OUTLET, TEFLON DISC INSERT, 1.414 IN2 ORIFICE, 2 IN INLET, 2-1/2 IN OUTLET, TEFLON SEAL, PLAIN LEVER, STEAM ASME SEC I, SS SPRING,...
SANDWICH SHUT-OFF BLOCK, 2005 SERIES. FREE 2 YEAR RADWELL WARRANTY
SENSUS HVAC 243-8-2
SENSUS Hydraulics 243-12-2
SINGLE AUTOMATIC SHUT-OFF VALVES, SV-D 507, P MAX 500BAR, 24VDC, 20VA, . FREE 2 YEAR RADWELL WARRANTY
SOLENIOD ONLY 12VDC 6W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR VALVE W / LEVER PLASTIC ROLLER,10 BAR, 5 PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID ASSEMBLY 12VDC GREEN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID ASSEMBLY, 120 VAC, 60 HZ, MK15 PLUG IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID ASSEMBLY, MK15 SERIES, 24VDC, WITH DIODE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID ASSEMBLY, PLUG-IN, MARK 55, PILOT LIGHT, 24 VDC, 4.0 WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID CAPSULE 24VDC 6W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID CAPSULE ASSEMBLY, 6 WATT, 24 VDC, 3 POSITION PINS, FLUSH NON-LOCKING OVERRIDE, DIN PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID CAPSULE, .40AMP, 120VAC, 50/60HZ, 228-692. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL 100-11/110-120V 50/60HZ 15AMP5. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL 100-115/110-120VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL 100VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL ASSEMBLY 24VDC 1.8W W/LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL ASSEMBLY, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL ASSEMBLY, 24VDC, 6.3 WATTS, 2 WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, .11A, 100/120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 0.15 AMP, 24 VDC, 100 PERCENT ED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 100-115 V AC 50 HZ, 110-120 V AC 60 HZ, STANDARD PLUG IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 100-115/50 VAC, 110-120/60 VAC, .15 AMPS, PROTECTIVE PLASTIC NOSE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 110-120 VAC, 50/60 HZ, 2-WIRE, FLYING LEADS, 20 W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 120/60 HT, 110/50 HT, 115/50 HB, 127/50 HP, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 120V, 60CY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 220-240 VAC, 0.4 AMPS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 24 VDC, 6 W, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 24 VDC, 6 WATTS, 3 WAY PRONG, PLUG IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 24 VDC, 6.8 W, 48 VAC, 50/60 HZ, 9.9/7.1 VA, 3-BLADE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 24 VDC, 7 WATT, IP65, SPARE PART . FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 24VDC, 2.7W, BLACK. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 59.5/69 W, 110V/50 HZ, 120V/60 HZ, 1-5/8 IN. ORIFICE, 18 IN. LEADS, 35 CV FLOW RATE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 6 VDC, CLASS F, LEADED, 18 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 6 W, 24 VDC, 3-PIN BLADE-STYLE PLUG. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, FLUSH, NON-LOCKING OVERRIDE, 2 STATIONS, DIN PLUG-IN, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, FLYING LEADS, 11.6 W, 3-WIRE, 238714-006-D*, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, INLINE, CAP ASSEMBLY, 120 VAC, 50/60 HZ, 0.07 AMP. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, MK10, 100-115VAC 50HZ, 110-120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, NEMA 1/2/3/3S/4 AND 4X, CLASS F, ENCAPSULATED, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, REPLACEMENT CONTROL VALVE COIL, 110/120 VAC, 50/60 HZ, 19 INCH 3-WIRE LEAD, NC, 3/4 INCH THREADED NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, RHM6 COIL, PNEUMATIC VALVE ACTUATOR, FLYING LEADS, 120 VDC, 10.6 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, SERIES 238, 120 VAC, 60 HZ, CLASS F, LEADED, COIL KIT W/ 18IN CABLE FOR 8262H021 / 8264G009 / 8264G010 / 8320G130 SOLENOID VALVES. FREE 2 YEAR RADWELL...
SOLENOID GAS VALVE 5PSI 110/120VAC 50/60HZ 3/4IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID SWITCH, STARTER, 24V, FOR 41MT MODEL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE .06AMP 110/120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE .06AMP 110/120V 60HZ 100-115V 50HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 5/8IN W/O COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 75PSI 120V 60HZ 8.7W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 9/16INCH PORT 7/8INCH ODF 24V 50/60. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL 12VDC 6W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL ASSEMBLY,110-120V 60HZ,100-115V 50HZ,0.6AMP. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, 0.12 AMP, 100-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, 0.15 AMP, 100-115V AC / 50 HZ, 110-120 V AC / 60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, 120 VAC, 50/60 HZ, 17.1 WATT, WATERTIGHT COIL ENCLOSURE, NO JUNCTION BOX, 18 IN LEADS ELEC CONN, INRUSH VA - 70, HOLDING VA - 40, NEMA 1/2/3S/3/4X/4,...
SOLENOID VALVE COIL, 24 VDC, 11.6 WATTS, COIL INSULATION CLASS F, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, 24/22V, 50/60 HZ, 17.1 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, 48 VDC, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, COIL INSULATION CLASS F, 24V AC VOLTAGE, 10.1 W WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, COIL INSULATION CLASS F, 480 V AC, 6.1 WATTS, MP-C-080. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, MXX, 125 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, SPADE TERMINALS, COIL VOLTAGE 110/120 50/60HZ, 6.1/8.1 WATTS, RHM6, COIL INSULATION CLASS F, GS6. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE INSTALL KIT, SERIES 400. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE MANUAL STEM 5/8IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 NPTF, 110-120 V AC, 50/60 HZ, 24 V DC (6.0 W), CONDUIT 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120 VAC, 60 HZ, 7.7 WATTS, 5/32 ORIFICE, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120 VAC, 60 HZ, 7.7 WATTS, 5/32 ORIFICE, 75 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120/60HZ, 3/4IN PIPE, 4-250 PRESSURE, AMG TYPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120/60HZ, AMG TYPE, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120V, 60HZ, 150PSI, 1/8IN NPT, KIP, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 WAY, NORMALLY CLOSED , 7/8 INCH ODF, WITHOUT COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 1/4 INCH NPTF PORTS, 110/120 VAC, 50/60 HZ, 24 VDC, 15/14/6.0 W, VAC TO 150 PSI, 2 POSITION, 3-WAY, CONDUIT 1/2 INCH NPS, 18 INCH WIRE...
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W) LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W) NO MANUAL OPERATOR, EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W) NON-LOCKING RECESSED MANUAL OPERATOR W/ LIGHT, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W) NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT W/ GROUND WIRE. FREE 2 YEAR...
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W) NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT W/ GROUND WIRE. FREE 2 YEAR...
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W) NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W) NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W) NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W) NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W) NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W) NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC, 6 W, LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 12 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 12 VDC (9.5 W), LOCKING EXTENDED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 125 VDC (10 W), NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (1 W), NON-LOCKING RECESSED MANUAL OPERATOR W/ LIGHT, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (24 W), NON-LOCKING RECESSED MANUAL OPERATOR W/ LIGHT, WIRING BOX W/ GROUND WIRE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (24 W), NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT W/ GROUND WIRE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (24 W), NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (24 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (24 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (24 W), NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (4.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (4.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (6 W), NON-LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR W/LIGHT, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, MILITARY TYPE 2-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VDC, 24 WATT, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT W/ GROUND WIRE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4" NPTF PORT SIZE, UNIVERSAL, 24 V DC, 6.0 W, NON-LOCKING MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4IN NPTF, 110-120VAC, 50/60HZ, 24VDC (6 W) NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W), NON-LOCKING EXTENDED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT W/ GROUND WIRE. FREE 2 YEAR...
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT W/ GROUND WIRE. FREE 2 YEAR...
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, NON-LOCKING EXTENDED MANUAL OPERATOR W/ LIGHT, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 220-240 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT W/ GROUND WIRE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 24 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 24 VDC (1 W) NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 24 VDC (2.5 W) NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 24 VDC (2.5 W) NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 24 VDC (4.5 W) NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 24 VDC (6 W) NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 24 VDC (8.5 W) LOCKING EXTENDED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 24 VDC (8.5 W) NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 24 VDC (8.5 W) NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/8 INCH NPTF, 440-480 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, UNIVERSAL VALVE, 3-WAY, INLINE MOUNT, 1/4IN NPTF PORT SIZE, 120V/60HZ, 110V/50HZ, 24VDC, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 0.6 AMP, 1.4 WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 6 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 6.3 WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24V, 3/16IN, NPT, 25PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC COIL, 2POS W/ DIN PLUG-IN CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 28 VDC, 9.5 WATTS, 1/4 ORIFICE, 5 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 POSITION, 120 VAC, 60 HZ, MK15. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3000 PSI, 2 PORT, NORMALLY CLOSED, FOR LOW FLOW CIRCUITS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 225, 2 WAY - 2/2 NORMALLY CLOSED, 24DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, 100-115 @ 50 HZ, 110-120 @ 60 HZ, 15 AMPS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, 240/60 MK15 2 POS, PLUGIN W/L. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, 24VDC, 2PIN, PLG-IN, MK15. FREE 2 YEAR RADWELL WARRANTY
SPEARS, 2329-012C, 2329012C, BALL VALVE, SOCKET/THREAD, PVC, 1-1/4IN, 2WAY. FREE 2 YEAR RADWELL WARRANTY
SPEARS,2339-005C ,BALL VALVE, 0.5IN, 235PSI, CPVC, VITON SEAL. FREE 2 YEAR RADWELL WARRANTY
SPEED CONTROL KIT , SERIES 2005, SPEED CONTROL ASSEMBLY, W/PLUG, CV: 0.56, FLOW CAPACITY: 26 SCFM @ 80 PSIG / 552 NI/M @ 6 BAR. FREE 2 YEAR RADWELL WARRANTY...
SPEED CONTROL KIT, MARK 7 SERIES, ON BASES OR MANIFOLDS, ADJUSTABLE METERING OF EXHAUST AIR, FOR CYLINDER SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY
SPEED CONTROL UNIT, MK 8 SERIES, 2 ADJUSTMENT EXHAUST SCREWS, WIRE HARNESS SLOT. FREE 2 YEAR RADWELL WARRANTY
SUB-BUS VALVE MODULE, G3 SERIES, 4 PIN, 24VDC, FOR G3 FIELDBUS COMMUNICATION ELECTRONIC. FREE 2 YEAR RADWELL WARRANTY
SUB-D HOUSING KIT, 2002 SERIES, WITH DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
TRANSITION PLATE KIT, ISO 2 TO ISO 3, HARDWIRED. FREE 2 YEAR RADWELL WARRANTY
TRUE UNION REGULAR BALL VALVE, 1" BORE, 2-WAY, SOCKET X FNPT, 235 PSI, 200 DEG F, T-HANDLE ACTUATOR, 6-9/16" INLET TO OUTLET LENGTH, 2-13/16" TOP TO INLET CENTER, CPVC BODY,...
VALVE COIL, 0.039 -0.065 AMP, 100-115/110-120VAC, 50/60HZ, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, 12 VDC, PLUG-IN, TYPE. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, MK 55, SOLENOID, 120 VAC, 60 HZ, 2 PIN PLUG-IN, SNG. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, RHM6 COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, SOLENOID, 24 VDC, 6.3 WATT. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL. FREE 2 YEAR RADWELL WARRANTY
VALVE DIN PLUG CONNECTOR KIT, CONNECTOR WITH 2 SEALING RINGS, FOR USE WITH SC8210G094MB. FREE 2 YEAR RADWELL WARRANTY
VALVE PISTON. FREE 2 YEAR RADWELL WARRANTY
VALVE SOLENOID 120V 60HZ 8.7 W 150PSI. FREE 2 YEAR RADWELL WARRANTY
VALVE Y-STRAINER 1IN 800PSI. FREE 2 YEAR RADWELL WARRANTY
VALVE, 1/2", 120V 2W NPT, CV 4.0, NC VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE, 1/2", 24 V, 2 WATT, NPT, NO. FREE 2 YEAR RADWELL WARRANTY
VALVE, 1/2", 24V 2W NPT, CV 4.0, NO VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5/2 POSITION, LEVER FRONT, BLACKSTABLE, 2 POSITIONS, MAX W.P 10 BAR, FLOW RATE 540 NL/MIN, 1/8" PORTED. FREE 2 YEAR RADWELL WARRANTY
VALVE, COMMUNICATIONS MODULE, G3 SERIES, DEVICENET NODE, COMMUNICATION AND POWER PORTS. FREE 2 YEAR RADWELL WARRANTY
VALVE, G1/8", LEVER ROLLER METAL - SPRING. FREE 2 YEAR RADWELL WARRANTY
VALVE, PRESSURE REGULATOR, 3/4 IN SIZE, 0.25-4.4 GPM, 43 PSI OUT, 145 PSI MAX, INLINE, LOW FLOW, THREADED, FEMALE. FREE 2 YEAR RADWELL WARRANTY
VALVE, PROVING SYSTEMS, MODULAR MOUNT MAX VOLUME 0.14 CU FT (4 LITERS), 120 VAC (+10%/-15%) 60HZ, SPDT SW 4AMP @ 120 VAC, (FORMERLY 221-073), (VPS 504 S060) . FREE 2...
VALVE, SOLENOID, FOR AIR COMPRESSOR. FREE 2 YEAR RADWELL WARRANTY
VALVE, UHP, HIGH PRESSURE, MANUAL, 1/4 / 1/2 TURN. FREE 2 YEAR RADWELL WARRANTY
VALVE, UHP, HIGH PRESSURE, MANUAL, 1/4 TURN. FREE 2 YEAR RADWELL WARRANTY
VALVE. FREE 2 YEAR RADWELL WARRANTY
VISUAL PRESS INDICATOR, PNEUMATIC INDICATOR 316 S.S., 23CM1. FREE 2 YEAR RADWELL WARRANTY
WATER SERVICE SOLENOID VALVE, 1IN FPT, 250PSI, 30GPM, 1PORT, 13.0 CV FACTOR, 681344-034211 . FREE 2 YEAR RADWELL WARRANTY
WIRING KIT, PREASSEMBLED, 4 CABLES, 1M CABLE LENGTH, M12-M12 CONNECTION, JBOX SPLITTER VALVE CONNECTION, 24VDC, . FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>