Radwell International Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 9 10 11 12 13 14 15 16 17 18 19 20 21 30 40 46
Product Name Notes
(PRICE/CASE), (SA-1007), 3M DUAL AIRLINE AIR REGULATING VALVE ASSEMBLY SA-1007/07153(AAD) 1 EA/CASE. FREE 2 YEAR RADWELL WARRANTY
1" 4"WC NAT 720CFH UNIVGASVLV. FREE 2 YEAR RADWELL WARRANTY
1-1/4" PIPE, BRONZE STANDARD BALL VALVE 2 PIECE, INLINE - ONE WAY FLOW, FNPT X FNPT ENDS, LOCKING LEVER HANDLE, 600 WOG. FREE 2 YEAR RADWELL WARRANTY
1/2" (13MM) 3-WAY DUAL SHUT-OFF VALVE, 1/2" FPT CONN.. FREE 2 YEAR RADWELL WARRANTY
1/2" PIPE, STANDARD PORT, BRONZE STANDARD BALL VALVE THREE WAY, FNPT X FNPT X FNPT ENDS, LEVER HANDLE, 400 WOG. FREE 2 YEAR RADWELL WARRANTY
1/2"WTRHTRVLV,4.0"TH ERMOPILE. FREE 2 YEAR RADWELL WARRANTY
1/4" TUBE OD X 1/8 MALE NPT COMPACT METER OUT FLOW CONTROL VALVE 14.5 TO 145 PSI, NYLON. FREE 2 YEAR RADWELL WARRANTY
1/8 MECHANICAL VALVE, MUSHROOM TYPE PUSH BUTTON, NPT, B TYPE, 2 POS 3 PORT N/O N/C, STANDARD MOUNT, GREEN ACTUATOR SWITCH. FREE 2 YEAR RADWELL WARRANTY
2-3-4 WAY, SOLENOID VALVE COIL, 240VDC, . FREE 2 YEAR RADWELL WARRANTY
3,000 MAX PSI, 3/8" PIPE, BRASS, INLINE INSTRUMENTATION NEEDLE VALVE FNPT X FNPT END CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
3-WAY VALVE, 3/8-INCH TUBE, 500PSIG 34 BAR, 319 SST. FREE 2 YEAR RADWELL WARRANTY
3/4"240V COMB.GAS VLV,3.5"WC. FREE 2 YEAR RADWELL WARRANTY
3/8" PIPE, 3,000 PSI WOG RATING, 316 STAINLESS STEEL, INLINE, ONE WAY INSTRUMENTATION PLUG VALVE WEDGE HANDLE, VITON SEAL. FREE 2 YEAR RADWELL WARRANTY
3/8" PIPE, STANDARD PORT, BRONZE STANDARD BALL VALVE 2 PIECE, INLINE - ONE WAY FLOW, FNPT X FNPT ENDS, LEVER HANDLE, 600 WOG, 125 WSP. FREE 2 YEAR RADWELL WARRANTY...
363 PISTON PUMP PART, VALVE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
363 PISTON PUMP PART, VALVE. FREE 2 YEAR RADWELL WARRANTY
363 PISTON PUMP, REGULATOR. FREE 2 YEAR RADWELL WARRANTY
4/3 WAY OPEN CENTER DOUBLE SOLENOID PILOTED VALVE W/ ACCUMULATOR+NON-LOCK ING RECESSED MANUAL OPERATOR, DUAL PRESSURE VALVE, 6300 SERIES, 24VDC, 2.5 WATTS, MAX 150PSI. FREE 2 YEAR RADWELL WARRANTY
5,000 MAX PSI, 3/8" PIPE, 316 GRADE STAINLESS STEEL, INLINE INSTRUMENTATION NEEDLE VALVE FNPT X FNPT END CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
6" BUTTERFLY VALVE ACTUATED BY FLOWSERVE BY95330A-C1 WHEEL. FREE 2 YEAR RADWELL WARRANTY
ACCESSORY, SEAT, VALVE, STEAM TRAP, 0036895,. FREE 2 YEAR RADWELL WARRANTY
AIR CONTROLLED VALVE, 1/8 INCH, 1/4 INCH, 1/2 INCH, . FREE 2 YEAR RADWELL WARRANTY
AIR PRESSURE REGULATOR, 700 PRECISION, 1/2 INCH NPT PORT, 0-2 PSI / 0-0.15 BAR / RANGE, CHECK VALVE / INTEGRAL SAFETY DEVICE / QUICKLY DUMPS OUTPUT, PRESSURE WHEN THERE IS...
AIR SAFETY VALVE 1/4IN NPT 50PSI 53SCFM. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE KIT,EXP METALLIC,DIAPHRAGM PUMP AIR MOTOR REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE,4 WAY, DOUBLE PILOT, OPERATED,IN-LINE MOUNT, 3/8 NPT. FREE 2 YEAR RADWELL WARRANTY
ASCO, 64-982-4-D-120/60FT- 110/50FT-127/50FB, 649824D12060FT11050F T127/50FB, SOLENOID COIL, 120/FT, 110/50FT, 127/50FB. FREE 2 YEAR RADWELL WARRANTY
AUTOMATIC VALVE SOLENOID COIL, 7019 SERIES, 120 VAC, 1/2" CONDUIT, 30" LEADS, COIL, 120 VOLTS, 50/60 HZ, 60 VDC, 4.8 WATTS, 8.5 VAC, 10 BAR. FREE 2 YEAR RADWELL WARRANTY...
AUTOMATIC VALVE SOLENOID COIL, 7019 SERIES, EXPLOSION-PROOF, 120 VAC, 1/2" CONDUIT, 24" LEADS, SOLENOID COIL 10BAR 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
AUTOMATIC VALVE Valves 7019-9AAC
AUTOMATIC VALVE Valves 7019-9AAY
AUTOMATIC VALVE Valves 7019-9AB
AUTOMATIC VALVE Valves 7019-9DB
AUTOMATIC VALVE Valves 7019-9DBC
BALL VALVE BRASS NICKEL PL 1/8IN NPT 190PSI. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE BRONZE 1INCH NPT 600WOG. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE FULL FLOW CPVC 1/2IN PORT. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE LOCKOUT, STEEL, RED, 6 PADLOCKS, 3/8" PADLOCK DIAMETER, 1 INCH MAX PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE SAFETY EXHAUST 1INCH. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1/2 IN PIPE SIZE, FULL, 600 PSI CWP MAX. PRESSURE, -20 TO 300F. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1/2 IN PIPE SIZE, STD, 2000 PSE CWP MAX, -20 TO 425 TEMP RANGE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1/2 INCH PIPE, STANDARD PORT, BRONZE STANDARD, INLINE/ONE WAY FLOW, FNPT X FNPT ENDS, LEVER HANDLE, 600 WOG, 125 WSP. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1INCH NPT, 4600CWP. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 2-WAY, 2 INCH, 600 PSIG CWP/150 PSIG SWP, BRONZE BODY, RPTFE SEAT. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 2IN, BRONZE, SS LEVER, 150PSIG. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 3/4IN CWP, 175PSI SE LC, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 400# WOG, 3-WAY VALVE, THREADED ENDS, 1/4 INCH VALVE, L-PORT, BRONZE, LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 70 SERIES, 3/4 SIZE/FNPT, THREADED ENDS, BRONZE, CHROMIUM PLATED BALL, 600 PSIG WOG, 15-0 PSIG SATURATED STEAM. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, B6L SERIES, 2 WAY INLINE, 6000 PSIG, 1/4 INCH TURN / ON-OFF / BLACK LEVER HANDLE, 3/8 INCH CPI COMPRESSION, PTFE, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL...
BALL VALVE, STAINLESS STEEL, 3/8IN TUBE OD, THREE WAY. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, TWO-WAY, 1/4IN, CARBON STEEL, FNPT X FNPT, ONE PIECE. FREE 2 YEAR RADWELL WARRANTY
BLOCK & BLEED VALVE, 700 SERIES, SOFT SEAT, 316 SS, 1/2 INCH NPT THREADING, MALE X FEMALE, 0.187" ORIFICE, 6000 PSI, 200 DEGREES FAHRENHEIT, STEEL. FREE 2 YEAR RADWELL WARRANTY...
BOILER DRAIN VALVE, 3/4 INCH PIPE SIZE, QUARTER TURN, 125 MAX PSI, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY
BREAKAWAY VALVE, 250 PSI, 3/4 IN. FREE 2 YEAR RADWELL WARRANTY
BRONZE BALL VALVE, 70 SERIES, 1 SIZE, THREADED ENDS - 3 WAY. FREE 2 YEAR RADWELL WARRANTY
BRONZE BALL VALVE, 70 SERIES, 1 SIZE, THREADED ENDS, W/ (-27) SS LATCH LOCK LEVER. FREE 2 YEAR RADWELL WARRANTY
BRONZE BALL VALVE, 70 SERIES, 1-1/2” SIZE, THREADED ENDS W/ (-27) SS LATCH LOCK LEVER. FREE 2 YEAR RADWELL WARRANTY
BRONZE BALL VALVE, 70 SERIES, 1/4” SIZE, THREADED ENDS W/ (-41) AUTO DRAIN. FREE 2 YEAR RADWELL WARRANTY
BRONZE BALL VALVE, HOSE THREAD, 70HC SERIES, 3/4” NPT X 3/4” HOSE SIZE, THREADED END W/ HOSE CAP & CHAIN. FREE 2 YEAR RADWELL WARRANTY
BURKERT Valves 648128
C/B MIXPROOF VALVE, W70 SERIES, 3X1.5IN. FREE 2 YEAR RADWELL WARRANTY
CAMOZZI Valves 638M-101-A63
CHECK VALVE INLINE RV-16-01.X/12 / 705840. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, 3/8 INCH FNPT ENDS, 5 PSIG CRACK PRESSURE, 6000 PSIG, 275 F MAX TEMP, 316 SS BODY MATERIAL, BUNA-N SEAT MATERIAL. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, 3/8INCH TUBE OD, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, 6000 PSIG, 3/8 X 3/8 INCH FNPT, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, FLOW CONTROL OF FLUIDS AND GASES. FREE 2 YEAR RADWELL WARRANTY
COIL 24VDC 20W 0.83A DUAL 1/4IN.SPADES FOR SV1047C. FREE 2 YEAR RADWELL WARRANTY
COIL, SOLENOID COIL, 24 VDC, 1.5 AMP, FLYING LEAD CONNECTION, FOR HYDRAULIC SOLENOID VALVES. FREE 2 YEAR RADWELL WARRANTY
COMBINATION GAS VALVE, 700 SERIES, WALL THERMOSTAT ACTUATED, 1/2 PSI MAX, 250-750 MILLIVOLT. FREE 2 YEAR RADWELL WARRANTY
COMPACT METER OUT FLOW CONTROL VALVE, 3/8" TUBE OD X 3/8 MALE NPT, 14.5 TO 145 PSI, NYLON. FREE 2 YEAR RADWELL WARRANTY
CONN. PIECE, FNON-RETURN VALVE. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, SIZE 6INCH, 150PSI. FREE 2 YEAR RADWELL WARRANTY
CONTROLAIR INC Pneumatics 700-CF
CONTROLAIR INC Pneumatics 700-DE
COVER AND COMPLETE MECHANISM ASSEMBLY, FOR USE WITH: PPEC 1 & 1-1/2 IN LOW-PROFILE PRESSURE POWERED PUMP, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM REPAIR KIT, VP 658 POWERMITE VALVES. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM SEALED VALVE, 1/4 IN, FEMALE VCR FITTING, SC-01 CLEANED, BLUE DIRECTIONAL HANDLE, 316L, VIM/VAR UHP . FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM VALVE COMPRESSION 1/4INCH. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM VALVE,3-WAY,1/4IN. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM, 180 F MAX TEMP RATED, FOR 8 5/8 INCHES OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAM VALVE 3/4INCH LD-SERIES SS. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAM VALVE, 24VAC, 1/2PSI, 60HZ, 12VDC, .18AMPP. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL HAND VALVE, 1/4" NPT. FREE 2 YEAR RADWELL WARRANTY
DISCHARGE CAGE VALVE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2019, PNEUMATIC MODULE, SIMATIC DP, 4 DIGITAL INPUTS, 2 DIGITAL OUTPUTS, 2X 4/2 DIRECTION CONTROL VALVE, 300 I/MIN FLOW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 1-1/2" PIPE, STANDARD PORT, BRONZE STANDARD BALL VALVE 2 PIECE, INLINE - ONE WAY FLOW, FNPT X FNPT ENDS, LEVER HANDLE, 600 WOG, 125 WSP, REPLACED BY...
DISCONTINUED BY MANUFACTURER, AUTO-VENT, VERTICAL MOUNTING, 1/4" I.P. MALE CONNECTION, UP TO 50 LBS. PRESSURE, 4" X 1 9/16", COPPER FINISH WITH A POLISHED BRASS COVER. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, BALL VALVE BRASS, 1/2IN NPT, 600CWP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 2 WAY, FREE FLOATING DESIGN, 1/4 TURN 0N-OFF, SINGLE FERRULE COMPRESSION, 414 BARG, 6000 BAR, 2.34 FLOW CAPACITY, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, BALL VALVE, STAINLESS STEEL, 3/8 NPT, 650-1000 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BELLOWS SEALED VALVE, 1/2IN, 2 WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHECK VALVE, JIC TUBE TO MPT PIPE, STEEL, 1/8 PIPE - 1/4 TUBE, BUNA-N O-RING SEAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL FOR VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 110/120V, 50/60HZ, FOR SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DV-16-01.X/12. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, MANUAL, 1/4 INCH TURN, LOTO, 4 WAY, FFMF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D05 SERIES, 5000PSI, 20 GPM NOMINAL, SUBPLATE MOUNTED, SOLENOID OPERATED ACTUATORS, THREE POSITION SPRING CENTERED ACTUATED POSITION, 115V/60HZ 110V/50HZ. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, DRAIN TRAP, TDA52, THERMODYNAMIC, 1/2 INCH, NPT END STYLE, 50-250 PSI, 800 DEGREE FAHRENHEIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXHAUST VALVE, PORT FLOW CONTROL, 1/4IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS VALVE, 3 POSITION, 24 V DC, 0.2 A, 1/2 PSI, 3/4 FPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GREASE VALVE, 3 PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INVALID PART NUMBER - SEE B3162-401. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LEVER, FOR BUTTERFLY VALVE, W/ MEMORY STOP, 1.5INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, M/F COMPUTING RELAY, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULAR PLATFORM COMPONENTS, ALD6 SERIES, 3-PORT 316L VIM-VAR ALD VALVE, 1.1.5 INCH. W-SEAL, SC-01, NC THERMAL ACTUATOR, SOLENOID PILOT, MIN. PRESSURE 50 PSIG (345KPA). FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, NY HOSE, ADPT 1/8" H X 1/8" MT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC FLUID REGULATOR, 5-60PSI, 1/2INNPT,STAINLESS STEEL BOTTOM PLUG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC SERVICE REGULATOR, 1/4IN NPT 5-30PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PP HOSE ADPT, 1/8" MT X 1/8" H. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE GAUGE, 0-30PSI, 0-2BAR, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, LP-GAS, 0-20PSI, 1/4IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, MAX SUPPLY 250 PSI, SPRING RANGE 0-20, W/O GAUGE . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, PNEUMATIC, 1/4 INCH NPT, 5-35 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, PNEUMATIC, MODEL 2002, 0-100 RANGE, 1/4" THREADED PORTS, 300 PSIG MAX INLET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, PNEUMATIC, MODEL 2002A, 0-15 RANGE, 1/4" THREADED PORTS, 300 PSIG MAX INLET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, PNEUMATIC, MODEL 2002F, 0-30 RANGE, 1/8" THREADED PORTS, 300 PSIG MAX INLET, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 316SS HT#E46D, MEDIUM, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE, REDUCING REGULATOR, 3500 PSI, GAUGE 1/2". FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PURGE VALVE, PUMP/FLANGE CONNECTION, REMOTE AIR PILOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REFRIGERANT SOLENOID VALVE, 5/8 INCH ODF EXTENDED, 2 WAY, NORMALLY CLOSED, LESS COIL, REPLACED BY 056766. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REPLACEMENT DIAPHRAGM, FOR ITT WEIR TYPE, FOR DIAPHRAGM VALVES, 1/2 INCH, DN15. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REPLACEMENT DIAPHRAGM, FOR ITT WEIR TYPE, FOR DIAPHRAGM VALVES, 3/4 INCH, DN20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROTATING PLUG VALVE, PR SERIES, 3000 PSIG @ 100 F, 207 BAR @ 38 C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 240 VOLTS, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, WITH JUNCTION BOX, 120 V, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 4WAY, 120VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, RED-HAT SERIES, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE THREAD, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4 INCH PIPE SIZE, N/C,GP200, BRASS VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 11 WATTS, 0-150 PSI, 1/4 INCH NPT PIPE, 0.69 INCH ORIFICE, 176 DEG FAHRENHEIT MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 11 WATTS, 0-150 PSI, 1/4 INCH PIPE, 0.06 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 11 WATTS, 0-30 PSI, 1/4 INCH PIPE, 0.13 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 11 WATTS, 0-30 PSI, 1/4 INCH PIPE, 0.157 INCH ORIFICE, 176 DEG FAHRENHEIT MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 11 WATTS, 0-30 PSI, 1/4 INCH PIPE, 0.157 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 11 WATTS, 0-35 PSI, 1/4 INCH PIPE, 0.157 INCH ORIFICE, 176 DEG FAHRENHEIT MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 11 WATTS, 0-35 PSI, 1/4 INCH PIPE, 0.157 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 11 WATTS, 0-75 PSI, 1/4 INCH NPT PIPE, 0.69 INCH ORIFICE, 176 DEG FAHRENHEIT MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 11 WATTS, 0-75 PSI, 1/4 INCH PIPE, 0.06 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 11 WATTS, 0-75 PSI, 1/4 INCH PIPE, 0.13 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 11 WATTS, 0-90 PSI, 1/4 INCH PIPE, 0.118 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 WAY, 12 VDC, GREEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, ASSEMBLY, 3/8 INCH PIPE, 5/8 INCH VALVE PORTS, 15-150 PSI, 11 WATTS, 120 VOLTS, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECT ACTING, NC, W/1/4" ODS CONNECT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, GREENTOP SERIES, ASSEMBLY, 1/4 INCH INNER DIAMETER, 120 VOLTS AT 60 HZ, 12-150 PSI, 11 WATTS, .08 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, GREENTOP SERIES, ASSEMBLY, 3/8 INCH INNER DIAMETER, 120 VOLTS AT 60 HZ, 15-150 PSI, 11 WATTS, .31 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, THREADED, 120 VAC, 50/60 HZ, 12 W COIL, 1/2 INCH NPT . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPRAY VALVE CARTRIDGE, STAINLESS STEEL, THREADED PORTS, W/ INLET SEAL, 781S SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE COIL, 24VDC, 4.8W, 48VAC, 50/60HZ, 150PSIG, (LO703ABWW-DB). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE PNEUMATIC, BELLOW NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, RED HAT SERIES, FOR 1/2 INCH NPT PORT VALVES, 2-WAY, NORMALLY CLOSED, W/ VALVE DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 150PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, ACTUATED BUTTERFLY VALVE, 6 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SKINNER, 052462, 15 WATT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,COIL,WH 230VAC/200VDC CLOSE COILFOR AMPGARD LF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SOLENOI D VALVE,110/120V,50/60 HZ,1/8IN ORIFICE,10W. FREE 2 YEAR RADWELL WARRANTY
DRYING CARTRIDGE , FOR INTERNAL AIR PUMP, USE TO PREVENT CONDENSATION IF DRYING WITH THE AIR PUMP. FREE 2 YEAR RADWELL WARRANTY
ELECTROHYDRUALIC SERVO VALVE, OLD PART # G771K226, MODEL # H10FOFA4V14, DIRECT-OPERATED, FLOW CONTROL FOR ANALOG SIGNALS, MAX PRESSURE = 3000 PSI (210 BAR), RATED FLOW = 10 GPM (2.5 LPM),...
ELECTROPNEUMATIC VALVE, 5/2 MONOSTABLE, WITH UNIONS FOR 8 MM PIPE AND MONOSTABLE MANUAL CONTROL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
EXP AIR VALVE SERVICE KIT,UPGRADE YOUR CURRENT 2" AND 3" ARO METALLIC PUMPS TO EXP TECHNOLOGY. FREE 2 YEAR RADWELL WARRANTY
FAIRCHILD INDUSTRIAL PROD Pneumatics 70230
FAIRCHILD INDUSTRIAL PROD, 64342, PRESSURE REGULATOR, MODEL 64AMP, 1-60PSIG OUTPUT, 300PSIG MAX SUPPLY. FREE 2 YEAR RADWELL WARRANTY
FAIRCHILD INDUSTRIAL PROD, 64432, PRESSURE REGULATOR, 64A MODEL, 1/3-30PSIG OUTPUT, 300PSIG MAX SUPPLY. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, 1/4NPT, BRAC. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, 3/8 PT AUTO, 5 MICRON FILTER. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, MODEL 65, 0.5-30 PSIG, 0.03-2 BAR, 3-200 KPA, 1/4" NPT PIPE SIZE, NPT THREADS, TAMPER PROOF ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, PP3 SERIES PIGGYBACK FILTER, 3/8" NPT. FREE 2 YEAR RADWELL WARRANTY
FILTER VALVE / INLINE, F SERIES, 3/8 INCH MALE NPT, 1 FILTER RATING, FLUOROCARBON RUBBER SEAL, 316 STAINLESS STEEL BODY.. FREE 2 YEAR RADWELL WARRANTY
FISHER ROSEMOUNT Pneumatics 67AFR-226
FISHER ROSEMOUNT Pneumatics 67CFR-237
FLEXIBLE SOLENOID VALVE, SF4 SERIES, 5/2 SINGLE, G 1/4, AIR + SPRING, INTERNAL PILOT, PUSH NON-LOCKING, 3 PIN CONNECTOR COIL, NORMAL CONNECTOR, 24VDC. FREE 2 YEAR RADWELL WARRANTY
FLOATING BALL VALVE, 2 WAYS, MANUAL LEVER WITH LOCK, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL REGULATOR, THREADED, 6 MM TUBE INLET PORT X M5 X 0.8 MALE OUTLET PORT, 1-10 BAR, 7011. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, 1/4 IN PUSH TO CONNECT, 1/4 IN NPT, 145 PSI, 1 CONTROLLED DIRECTION. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, 1/4 INCH NPT INLET PORT, 200 PSI, 28 CFM MAX, 200 F MAX TEMP, GLASS REINFORCED THERMOPLASTIC BODY. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, 14.5 TO 145 PSI, NYLON, 4 MM TUBE OUTSIDE DIAMETER, 1/8 INCH MALE, BSPP CONNECTION, POLYMER BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, 6 MM TUBE OUTSIDE DIAMETER, 1/4 MALE BSPP, COMPACT, METER OUT, 15 TO 145 PSI. FREE 2 YEAR RADWELL WARRANTY
FLUID PRESSURE REGULATOR, 363 PISTON PUMP, 3/8 INCH NPTF PORT SIZE, 200 PSIG, 13.7 BAR, STAINLESS STEEL BASE HOUSING, TUNGSTEN CARBIDE SEAT, DOWNSTREAM. FREE 2 YEAR RADWELL WARRANTY
FLUID PRESSURE REGULATOR, HIGH FLOW CAPACITY, ARO REGULATOR, REMOTE MODELS. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, DI SERIES, F/HSG, P250AF/P265F, RECOMMENDED CROSS VR8305M4801. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE LOCKOUT, 2.78 INCH DIA, 0.75 INCH LOCKOUT HOLD INSIDE DIA, HINGED, YELLOW. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE LOCKOUTS GVLO 1-2.5 RED. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE LOCKOUTS GVLO 2.5-5 RED. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE LOCKOUTS GVLO 5-6.5 RED. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE LOCKOUTS GVLO 6.5-10 RED. FREE 2 YEAR RADWELL WARRANTY
GLUE CONTROL VALVE, 366WTP, 3-WAY, 90 PSI (6 BAR) CONTROL PRESSURE, 3500 CYCLES PER MINUTE MAX. FREE 2 YEAR RADWELL WARRANTY
HDM ELCTROPNEUMATIC VALVE, MONO, V4 (5/32), SOL/SPR. FREE 2 YEAR RADWELL WARRANTY
HDM VALVE, O8, 5/16IN, MONO O/RIDE, HDM 5/3. FREE 2 YEAR RADWELL WARRANTY
HIGH FLOW PRESSURE REGULATOR, 700 SERIES, 0-60 PSI, 3/8 INCH NPT, DIECAST ALUMINUM ALLOY. FREE 2 YEAR RADWELL WARRANTY
HOKE Hydraulics 6610M2Y
HYDRA FORCE Valves 6351012
HYDRA FORCE Valves 6356024
HYDRA FORCE Valves 6366115
HYDRAULIC VALVE,INTEGRAL BYPASS,W/STAINLESS STEEL STRAINER,50PSI. FREE 2 YEAR RADWELL WARRANTY
KIP SERIES 6 VALVES,S6,MM,GRM,SS, 2WNO,VITON,3/32OR. FREE 2 YEAR RADWELL WARRANTY
KIT, VALVE REPAIR, 24 V, PS 25. FREE 2 YEAR RADWELL WARRANTY
LEVER FOR BUTTERFLY VALVE W/O MEMORY STOP. FREE 2 YEAR RADWELL WARRANTY
LOCKING ASSEMBLY, 35 MM ID, 60 MM OD, ALT NUMBER 1883185. FREE 2 YEAR RADWELL WARRANTY
MAC VALVES INC Valves 6345D-000-PM-111BA
MAC VALVES INC Valves 6511B-000-PM-111DA
MAC VALVES INC Valves 6511B-000-PM-112DA
MAC VALVES INC Valves 6511B-211-PM-111DA
MAC VALVES INC Valves 6511B-212-PM-111DA
MAC VALVES INC Valves 6512B-331-RA
MAC VALVES INC Valves 6513B-000-PM-111DA
MAC VALVES INC Valves 6513B-000-PM-501DA
MAC VALVES INC Valves 6513B-221-PM-591DA
MAC VALVES INC Valves 6531B-000-PM-111DA
MAC VALVES INC Valves 6633A-214-PM-501DA
MAC VALVES INC Valves 67A-A1-BAB-DM-DJAJ-1 KJ=4306
MAC VALVES INC, 6521B-113-PM-112DA, 6521B113PM112DA, SOLENOID VALVE, 110/120VAC, 50/60HZ, 150PSI. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC SOLENOID VAVLE, ELECTRO-PNEUMATIC COUPLING, 1/8 INCH OO MONOSTABLE, 5/2, SPRING VOLTAGE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL RELIEF VALVE, PILOT ASSISTED, 5/2, NC, 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY
MECHANICALLY-OPERATE D VALVE, MEV 25 TSB OO. FREE 2 YEAR RADWELL WARRANTY
MECHNAICAL VALVE, 2-POSITION, 5-PORT, 1/4 NPT PORT, 21.34-7 PSI OPERATING PRESSURE RANGE, WITH ROLLER PLUGGER ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
METAL WORK PNEUMATIC Pneumatics 7001000510U
METAL WORK PNEUMATIC Pneumatics 7010000400
METAL WORK PNEUMATIC Pneumatics 7010001900
METAL WORK PNEUMATIC Pneumatics 7010011100
METAL WORK PNEUMATIC Pneumatics 7010011200U
METAL WORK PNEUMATIC Pneumatics 7010012100
METAL WORK PNEUMATIC Pneumatics 7010021100
METAL WORK PNEUMATIC Pneumatics 7010021200
METAL WORK PNEUMATIC Pneumatics 7020010200U
METAL WORK PNEUMATIC Pneumatics 7020011100
METAL WORK PNEUMATIC Pneumatics 7020011200
METAL WORK PNEUMATIC Pneumatics 7020012100
METAL WORK PNEUMATIC Pneumatics 7020021500
METAL WORK PNEUMATIC Pneumatics 7030011200
METAL WORK PNEUMATIC Pneumatics 7052021100
METAL WORK PNEUMATIC Pneumatics 7062020102U
METAL WORK PNEUMATIC Pneumatics 7071030530
METAL WORK PNEUMATIC Valves 7001000510
METAL WORK PNEUMATIC Valves 7001000900
METAL WORK PNEUMATIC Valves 7010001000
METAL WORK PNEUMATIC Valves 7010010200
METAL WORK PNEUMATIC Valves 7010020200
METAL WORK PNEUMATIC Valves 7010021100U
METAL WORK PNEUMATIC Valves 7010021500
METAL WORK PNEUMATIC Valves 7020000400
METAL WORK PNEUMATIC Valves 7020000400U
METAL WORK PNEUMATIC Valves 7020001000
METAL WORK PNEUMATIC Valves 7020010200
METAL WORK PNEUMATIC Valves 7020020200
METAL WORK PNEUMATIC Valves 7020021100
METAL WORK PNEUMATIC Valves 7020021100U
METAL WORK PNEUMATIC Valves 7020021200
METAL WORK PNEUMATIC Valves 7020022100
METAL WORK PNEUMATIC Valves 7021010100
METAL WORK PNEUMATIC Valves 7021020100
METAL WORK PNEUMATIC Valves 7021020100U
METAL WORK PNEUMATIC Valves 7051021100
METAL WORK PNEUMATIC Valves 7051021200
METAL WORK PNEUMATIC Valves 7061020112
METAL WORK PNEUMATIC Valves 7061020132
METAL WORK PNEUMATIC Valves 7062020102
METAL WORK PNEUMATIC Valves 7062020103
METAL WORK PNEUMATIC Valves 7062020132
METAL WORK PNEUMATIC Valves 7062030132
METAL WORK PNEUMATIC Valves 7062040102
METAL WORK PNEUMATIC Valves 7063020132
METAL WORK PNEUMATIC Valves 7069030112
METAL WORK PNEUMATIC Valves 7072030110
METAL WORK PNEUMATIC Valves 7072030130
METAL WORK PNEUMATIC Valves 7072030131U
METAL WORK PNEUMATIC Valves 7073030111
METAL WORK PNEUMATIC Valves 7073030210
METAL WORK PNEUMATIC Valves 7073030530
MICO SPRAY VALVE, 787MS-SS FOR PRIMERS,. FREE 2 YEAR RADWELL WARRANTY
MICRODOT VALVE, NO FLUID INPUT FITTING, EFD741.. FREE 2 YEAR RADWELL WARRANTY
MICROVALVE B W/LONG PISTON. FREE 2 YEAR RADWELL WARRANTY
MINIATURE CONTROL VALVE, 3/8INCH, 2WAY. FREE 2 YEAR RADWELL WARRANTY
MINIATURE VALVE, FLOAT, 125 PSI, 3/64 IN ORFICE. FREE 2 YEAR RADWELL WARRANTY
MODEL 64A PRESSURE REGULATOR WITH A 1-60PSIG RANGE AND 1/4IN FNPT PORTS. FREE 2 YEAR RADWELL WARRANTY
MODEL 65A PRESSURE REGULATOR WITH A 2-120PSIG RANGE, 1/4IN BPST PORTS AND SECOND GAUGE PORT. FREE 2 YEAR RADWELL WARRANTY
MONOSTABLE VALVE, PILOT-ASSISTED, THREAD CONNECTIONS 1/4", PILOT AIR THREAD CONNECTION 1/8", 5/2 WAY. FREE 2 YEAR RADWELL WARRANTY
MOTORIZED BALL VALVE DRAIN, 115VAC, 60HZ, 2.5AMP. FREE 2 YEAR RADWELL WARRANTY
MPV 25 PNS OO, MACH 16 VALVES MPV, PNEUMATIC,. FREE 2 YEAR RADWELL WARRANTY
NATURAL GAS VALVE, 1 INCH PORT, .5 AMP, 24 VAC, 720 BTU/H, 700 SERIES. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, 3/8 INCH STRAINGER, X42N. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, ANGLED, INST, NS. FREE 2 YEAR RADWELL WARRANTY
NORDSON Pneumatics 7007038
NSV U5 SES 00 (V6). FREE 2 YEAR RADWELL WARRANTY
NUMATICS, 6JDSPA4UKF, SOLENOID VALVE, JSPA VALVE, 120V/60HZ, 115V/50HZ,. FREE 2 YEAR RADWELL WARRANTY
PARKER , 672451, VALVE AUTOMATIC EXPANSION, 3/8IN IN-1/2IN OUT SAE. FREE 2 YEAR RADWELL WARRANTY
PARKER Valves 6F-B8LJ-SSP
PARKER, 69911D2, SAFETY LOCKOUT VALVE-16. FREE 2 YEAR RADWELL WARRANTY
PARKER, 6Z-B6XJ-SSP, 6ZB6XJSSP, BALL VALVE, 3 WAY, 3/8 X 3/8 X 3/8 INCH, SINGLE FERRULE, 1500 PSIG, PTFE. FREE 2 YEAR RADWELL WARRANTY
PARKER,6ZA-PR6-VT-SS ,6ZAPR6VTSS,BALL VALVE ,COMPACT,STAINLESS STEAL,3000PSIG,TWO WAY,3/8CPI. FREE 2 YEAR RADWELL WARRANTY
PILOT ASSY, 24VDC, 2 WAY, 2A. FREE 2 YEAR RADWELL WARRANTY
PILOT-OPERATED PRESSURE REDUCER, 6350 SERIES, 35-100PSIG, P594-1. FREE 2 YEAR RADWELL WARRANTY
PLUG ADAPTOR, VALVE SUPPRESSOR ACCESSORY, TYPE A, 18MM, W/ LED, 24VAC/DC, (LZ-V8-0897). FREE 2 YEAR RADWELL WARRANTY
PLUNGER VALVE, 5/2, G 1/8 INCH, FITTING. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC & VALVE LOCKOUTS, TYPE: BALL VALVE LOCKOUT , VALVE LOCKOUT TYPE: BALL VALVE , MAXIMUM VALVE HANDLE SIZE (INCH): 3IN, 3 , MAXIMUM PIPE DIAMETER (INCH): 3IN, 3 ,...
PNEUMATIC CONTROLLED, SERIES 709, AIR CONTROLLED VALVES, 3 CONNECTIONS, 3/2,5/2 AND 5/3, 1/4 INCH CONNECTION, 3/2 NO FUNCTION, 10 BAR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC ELECTRO POSITIONER. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC FLOW CONTROL REGULATOR, POLYMER & STAINLESS STEEL MATERIAL, PRECISION ADJUSTMENT SCREW, 1/8INCH NPT THREAD SIZE, 6MM OUTER DIAMETER, 10BAR/145PSIG PRESSURE MAX. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC HAND OPERATED VALVE, FRONT LEVER,5/2,1/4IN NPT,MAV 35 VLB OO U. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 250PSI, 0-35PSI SPRING RANGE . FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, SUBMINIATURE, MODEL 70B, 0.15 PSIG, 0-1 BAR, 0-100 KPA. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, SUBMINIATURE, MODEL 70B, 0.5-30 PSIG, 0.035-2 BAR, 3.5-200 KPA. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, SUBMINIATURE, MODEL 70B, 2-100 PSIG, 0.15-7 BAR, 15-700 KPA. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, HAND LEVER, 1/4" NPT (M. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, SERIES 70, 5/2 MONOSTABLE, MECHANICAL SPRING RESET, 1/4" BSP, -0.9 TO 10 BAR, -10 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, SERIES ISV, ISV 66 SOS CC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 145PSI, 5 PORTS,0-10 BAR,PNV 35 PNB OO. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 24VDC, 5/3 WAY, MACH 16. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 3 CONNECTIONS, 4-WAY, 1/8 INCH NPT PORT, 2.5-10 BAR (MONOSTABLE) / 2.5-10 BAR (BISTABLE), 2.5 BAR MINIMUM PILOT PRESSURE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, HEAVY DUTY, MULTIMACH, 6 MM, NPN / PNP, 24 VDC, 3/2 NORMALLY CLOSED, MONOSTABLE MANUAL CONTROL, HDM16. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, HEAVY DUTY, MULTIMACH, HDM K8, 8 MM. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, MAV, 26 LES CC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, MPL, 1 DROP. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, MSV 25 SOB 00, 24VDC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, MULTIMACH, NSV H5 SEB 00 (K8), 8MM. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, MULTIMACH, WITH PILOT, 24/DC, 5/2, SOL/SPR, (V8), NSV H5 SES 00. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, S70 SERIES, MAX PRESSURE 145 PSI, 5/2 PILOT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, SERIES 70, MECHANICALLY OPERATED, 90 DEG. ANGLED HAND LEVER, 5-PORT (4-WAY), 3-POSITION, SPRING RETURN, 1/4" FNPT PORT SIZE, 145 PSI (10 BAR) MAX., CENTER EXHAUST, ALUMINUM BODY. FREE...
PNEUMATIC VALVE, SINGLE SEAT, TRI-CLAMP, 2.5IN DIAMETER, 8LINE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, SINGLE SEAT, TRI-CLAMP, 2.5IN DIAMETER. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, THREE CONNECTIONS: 1/8", 1/4", 1/2", VARIOUS FUNCTIONS: 3/2, 5/2 AND 5/3, PNV, 33, PNS, NC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE,1/4IN BSP, 4 WAY 2 POSITION ,PRESS,10BAR MAX,BRASS. FREE 2 YEAR RADWELL WARRANTY
PNUEMATIC VALVE, WITH PILOT, 5/3 FUNCTION, ALUMINUM, 1/4 INCH CONNECTION, MAX FLOW 1100 NL/M. FREE 2 YEAR RADWELL WARRANTY
POWERMITE REBUILDING KIT, 1/2IN (13MM) LINE SIZE- N.O. VALVE. FREE 2 YEAR RADWELL WARRANTY
POWERS PROCESS CONTROLS Valves 672-626
PRECISION DISPENSE VALVE, BACKPACK ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
PREESURE REGULATOR 65 1/2-30PSIG/OP 300/PSIG. FREE 2 YEAR RADWELL WARRANTY
PRESSURE FILTER REGULATOR, 250PSI MAX INLET, ALUM. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE 0-100PSI 0-7BAR. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REDUCING VALVE, 400 PSI, 1/2 INCH FNPT, 3/4 INCH MNPT, WITH GAUGE, INDOOR / OUTDOOR, CORROSION RESISTANT, LEAD FREE, BRONZE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR 250PSI MAX. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 1/4 INCH NPT PORT, 250 PSIG MAX SUPPLY PRESSURE, 0-15 PSI OUTPUT PRESSURE, -40F TO 160F (-40C TO 71C), PIPE/PANEL/BRACKET MOUNT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 67C SERIES, FILTER, 250PSI, 0-35PSI RANGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, HIGH FLOW, 0-150 PSI, 3/8 NPT. FREE 2 YEAR RADWELL WARRANTY
PROPANE VALVE, 24 VAC, NEGATIVE PRESSURE, INLET 3/4 INCH PIPE, OUTLET 3/4 INCH PIPE, NPT. FREE 2 YEAR RADWELL WARRANTY
PUMP SOLENOID VALVE VOLTAGE: 24 VOLT. FREE 2 YEAR RADWELL WARRANTY
R22 1/2 TON, 3/8X1/2ODFS/T THERMAL EXPANSION VALVE. FREE 2 YEAR RADWELL WARRANTY
R22 4TON 3/8X5/8ODFS/T THERMAL EXPANSION VALVE. FREE 2 YEAR RADWELL WARRANTY
REBUILD KIT 8314 AC COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY
REBUILD KIT, 8262 AC COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY
REBUILD KIT, CORE / PLUGNUT GASKET / PUGNUT ASSEMBLY / SOLENOID BASE GASKET / DISC HOLDER SPRING / DIAPHRAGM/SPRING SUB-ASSEMBLY / BODY GASKET. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, BALANCED ZERO, 3/4" OUTLET, 3/4" INLET. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRESSURE REGULATOR, GAS, W/ PRESSURE GAUGE, MANUAL ACTUATION, 1/4 NPT, DIAPHRAGM, 3 - 35 PSI, 250 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRESSURE REGULATOR, PNEUMATIC, PRECISION, OXYGEN COMPATIBLE, 3/8 INCH NPT, 0-15 PSI, UNTAPPED EXHAUST, RELIEVING, KNOB ACTUATED. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRESSURE REGULATOR, PNEUMATIC, PRECISION, OXYGEN COMPATIBLE, 3/8 INCH NPT, 0-60 PSI, TAPPED EXHAUST (1/4 INCH NPT), NON-RELIEVING, KNOB ACTUATED. FREE 2 YEAR RADWELL WARRANTY
RELIEF VAL METAL SEAT-10. FREE 2 YEAR RADWELL WARRANTY
RELIEF VALVE 3/4IN 75PSIG. FREE 2 YEAR RADWELL WARRANTY
RELIEF VALVE POPPOFF BRASS VITON 1/2IN 100PSIG. FREE 2 YEAR RADWELL WARRANTY
REMOTE AIR VALVE, 4-WAY, 0-150PSI, 1/2IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, 4RM92, 1 & 1 1/2 INCH VALVE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT DIAPHRAGM - FOR ITT WEIR TYPE DIAPHRAGM VALVES, M EPDM. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT DIAPHRAGM - FOR ITT WEIR TYPE DIAPHRAGM VALVES, TM PTFE WITH BACKING CUSHION. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT SEAL KITS, 70, 71 , 73A, 74, 76, 89 & 399 SERIES (EXCEPT 3-WAY) STANDARD VALVES 1/2" SIZE. FREE 2 YEAR RADWELL WARRANTY
RING VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
ROTARY PLUG VALVE, 3000PSIG, 3/8INCH, SINGLE FERRULE. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELIEF VALVE, 1-1/2NPT, 125PSIG. FREE 2 YEAR RADWELL WARRANTY
SANITARY DIAPHRAGM, THREADED PIN, 89MM HEIGHT, EPDM, 1-1/2IN, -22 TO 302 DEG *F, GRADE E1, 98MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
SEAL KIT FOR VALVE CARTRIDGE. FREE 2 YEAR RADWELL WARRANTY
SEALED VALVE, 316L SS, EP CAST-BODY, BULK GAS DIAPHRAGM, 1/2 X 0.049 X 3 IN., TUBE EXT, NO PURGE PORTS. FREE 2 YEAR RADWELL WARRANTY
SHUT-OFF VALVE, GLOBE, SEAL CAP, END CONNECTION THREAD/SCREWED BONNET SIZE 3/4". FREE 2 YEAR RADWELL WARRANTY
SIEMENS INDUSTRY Pneumatics 656-0011
SINGLE INLET VALVE, 10 MM, 220-240 VAC, 50-60 HZ, INLET - 3/4 IN BSP, OUTLET - 1/2 IN HOSE, COIL WITH EARTH CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SOLENIOD PNEUMATIC VALVE, SOV C5 SOS OO 5/2. FREE 2 YEAR RADWELL WARRANTY
SOLENIOD VALVE 0.15-0.8PA 110V. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL 24V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 220/240 VAC, 50/60 HZ, DIN 43650. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 220/240VAC, 50/60HZ, 5.00 X 4.00 X 2.00. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 24 VDC, 4.8 WATTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, EVI 7/9, 3-CONDUCTOR (AMP 6.3X0.8MM), EPOXY-SEALED, COIL VOLTAGE 110 VAC, 5VA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID MINI-VALVE, MSV 15 SOS 00 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID MINI-VALVE, MSV 26 SES CC 220VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID OPERATED AIR VALVE, FOR MODELS 304/504, 115VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID PLUG, DIRECT, ACTUATED POPPET VALVE, 24 VDC, 16 WATT, IP65, W/ CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID PNUEMATIC VALVE, 1/4 INCH NPT, MONOSTABLE, SOV 35 SOS OO. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE , DOUBLE SOLENOID, PLUG-IN, VALVE ONLY - NO BASE, PILOT EXHAUST MUFFLED, 24 VDC, 8.5 WATTNON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 220/240V 50/60HZ 13W 5/8IN ORFICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VAC 10W 70PSI 15/64 ORIFICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, (011209), COIL INSULATION CLASS F, 24V AC VOLTAGE, 12 W WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, 24 V DC, 3 PIN, 10 SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, 240VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, COIL 480V-AC 60 HZ, REPLACEMENT PART D340033. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, COIL INSULATION, CLASS F, SINGLE PHASE, 120VAC, 50/60 HZ, 12 WATTS, MFR. MODEL # 011208. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, GENERAL PURPOSE JUNCTION BOX, COIL INSULATION CLASS: F, ELECTRICAL CONNECTION: 6" LEADS, 50/60HZ, NEMA: 1, 208/240 VAC, 12 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE KIT, TWO IN-LINE SOLENOIDS FOR NOZZLE / ACTUATING AIR, INCLUDES CABLE BETWEEN SOLENOID AND CONTROLLER, FOR USE WITH 8040 SPRAY VALVE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE REPAIR KIT, USED ON 200RB2 / 200RB3 / 200RB4 / 200RB5 AND 200RB6 SERIES, (KS30386). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE SPARE PART KIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1 X 5/2 MONOSTABLE, WITH PILOT, CONTROL VOLTAGE 24 VDC, OPERATING PRESSURE -0.99-10BAR, NSV G5 SES 00 (V6). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/8 INCH NPT, 5/2 MONOSTABLE, MECH SPRING RESET, ADD COIL, 70 SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/8" CONNECTION, 3/2 OPERATION, NORMALLY CLOSED, 2.5-10 BAR, -10 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V, 50/60HZ, 6.8W, 25-150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ, 3-150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ, 6.8W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ, DOUBLE SOLENOID, PLUG-IN, 3/4IN NPT PORTS, INTERNAL PILOT, SINGLE PRESSURE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 16 BAR, 12 MM, 2/2 NC, 18 AMP, 120 VAC 60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION, 24VDC, 11W, 1-16BAR, G1 PORT, 8500L/MIN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 2.5W, 25 TO 150PSI, SINGLE SOLENOID, 1/2IN NPT PORTS, INTERNAL PILOT, SINGLE PRESSURE, RECTANGULAR CONNECTOR WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 6 WATT, 3 POSITION CLOSED CENTER, LIGHTS ON VALVE BODY, VALVE ONLY - NO BASE, STANDARD PILOT EXHAUST, NON-LOCKING, STANDARD PLUG-IN CONNECTION. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 25-150PSI, 110/120VAC, 6.8W, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/2 NC, MECH SPRING RESET, 1/4BSP, 3 WAY, 10 BAR MAX, SOV 33 SOS NC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/2 NC, MECH SPRING RESET, 1/4NPT, ADD COIL, 70 SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/2 SOLENOID/SPRING VALVE, G1/4 PORT, NORMALLY OPEN, ALUMINIUM, WITHOUT COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/2, G1/8 CONNECTION, NO, 10 BAR PRESSURE MAX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 0-150 PSI, 110/120 VAC, 50/60 HZ, 6.8 WATT, 3/4 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/2 BISTABLE, 1/4BSP, ADD COIL, 70 SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/2 FUNCTION, SOLENOID OPERATOR, BISTABLE RESETTING, 1/8 INCH DIMENSIONS, (SOV 25 SOB OO). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/2 WAY VALVE, SIZE 1, 10 BAR, SUB-BASED PNEUMATIC CONNECTION, 8 MM PLUG DIAMETER, ELECTRIC ACTUATION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/3 CENTER OPENED TO EXHAUST, AIR OPERATED, SPRING RETURN, W/ GASKETS, 1100 NI/MIN FLOW RATE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/3 MONOSTABLE, CLOSED, 1/4BSP, 70 SERIES, MECHANICAL RESET. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6300 SERIES, 24VDC, 2.5W, 4-WAY, OPEN CENTER, 0-150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 63000 SERIES, 110/120VAC, 50/60HZ, 6.8W, 4-WAY, 0-150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6500 SERIES, 0-150 PSI, SUB-BASE, 1/2 INCH NPT, 4-WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6500 SERIES, 110/120 VAC, 50/60 HZ, 2.5 W, 4-WAY, 0-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6500 SERIES, 3 POSITION OPEN CENTER, 110/120VAC, 50/60HZ, 6.8W, 4-WAY, 0-150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6500 SERIES, 3-POSITOIN CLOSED CENTER, 3/4" BASE, INTERNAL PILOT AIR, SINGLE PRESSURE, 110-120 V AC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6500 SERIES, 4 WAY 2 POSITION, 0-150PSI, W/LED LIGHTS IN BODY, 24 VDC, 6.0 W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6500 SERIES, 4-WAY, 3 POSITION CLOSED CENTER, 110/120 V AC, 50/60 HZ, 6.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6500 SERIES, 4-WAY, SINGLE SOLENOID, VALVE ONLY - NO BASE, LIGHTS ON VALVE BODY, 110/120 V AC, 50/60 HZ, NON-LOCKING OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6500 SERIES, 4-WAY, SINGLE SOLENOID, VALVE ONLY - NO BASE, LIGHTS ON VALVE BODY, 24 V DC, 6 WATTS, NON-LOCKING OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6500 SERIES, 4/2 SINGLE OPERATOR, EXTERNAL PILOT AIR, 1/2 INCH NPFT SUB BASE, 2.5 W, 24 VDC, 25-150 PSI, NON-LOCKING MANUAL OPERATOR, W/ LIGHT ON VALVE BODY. FREE...
SOLENOID VALVE, 6500 SERIES, DOUBLE SOLENOID, 24 VDC, 8.5 WATT, 25-150 PSI, 3/4 INCH NPT PORTS, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6500 SERIES, SINGLE SOLENOID, PLUG IN LIGHTS IN BODY, 1/2" MANIFOLD, EXTERNAL PILOT, SINGLE PRESSURE WITHOUT LIGHTS, PILOT EXH.-MUFFLED, 120/60-110/50 VAC, NON-LOCKING EXTENDED, WITH MODIFICATIONS. FREE 2 YEAR...
SOLENOID VALVE, 6500 SERIES, SUB-BASE NON PLUG-IN, SINGLE SOLENOID, 1/2 INCH NPTF, INTERNAL PILOT, SINGLE PRESSURE, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2...
SOLENOID VALVE, 6500 SERIES, SUB-BASE PLUG-IN, MANIFOLD MOUNTING, 3-POSITION CLOSED CENTER, 3/4 INCH NPTF, INTERNAL PILOT, SINGLE PRESSURE, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 6500 SERIES, SUB-BASE PLUG-IN, MANIFOLD MOUNTING, 3-POSITION CLOSED CENTER, VALVE LESS BASE, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6500 SERIES, SUB-BASE PLUG-IN, MANIFOLD MOUNTING, DOUBLE SOLENOID, 3/8 INCH NPTF, INTERNAL PILOT, SINGLE PRESSURE, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 6500 SERIES, SUB-BASE PLUG-IN, MANIFOLD MOUNTING, DOUBLE SOLENOID, VALVE LESS BASE, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6500 SERIES, SUB-BASE PLUG-IN, MANIFOLD MOUNTING, DOUBLE SOLENOID, VALVE LESS BASE, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6500 SERIES, SUB-BASE PLUG-IN, MANIFOLD MOUNTING, DOUBLE SOLENOID, VALVE LESS BASE, 220 VDC (8.7 W) / 250 VDC (11.2 W), NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 6500 SERIES, SUB-BASE PLUG-IN, MANIFOLD MOUNTING, DOUBLE SOLENOID, VALVE LESS BASE, 24 VDC (8.5 W), LOCKING EXTENDED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6500 SERIES, SUB-BASE PLUG-IN, MANIFOLD MOUNTING, SINGLE SOLENOID, 1/2 INCH NPTF, INTERNAL PILOT, SINGLE PRESSURE, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 6500 SERIES, SUB-BASE PLUG-IN, MANIFOLD MOUNTING, SINGLE SOLENOID, 1/2 INCH NPTF, INTERNAL PILOT, SINGLE PRESSURE, 24 VDC (17.1 W), NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 6500 SERIES, SUB-BASE PLUG-IN, MANIFOLD MOUNTING, SINGLE SOLENOID, 3/8 INCH NPTF, INTERNAL PILOT, SINGLE PRESSURE, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 6500 SERIES, SUB-BASE PLUG-IN, MANIFOLD MOUNTING, SINGLE SOLENOID, VALVE LESS BASE, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6500 SERIES, SUB-BASE PLUG-IN, MANIFOLD MOUNTING, SINGLE SOLENOID, VALVE LESS BASE, 24 VDC (17.1 W), NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6600 SERIES, 24 VDC, 8.5 WATT, 3 POSITION, PILOT EXHAUST MUFFLED, VALVE ONLY-NO BASE, NON-LOCKING, PLUG-IN LIGHTS IN BODY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6600 SERIES, 4-WAY, PLUG-IN, INDIVIDUAL MOUNTING, 3-POSITION CLOSED CENTER, VALVE LESS BASE, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 67 SERIES, 3 WAY, NORMALLY CLOSED, STANDARD RETURN, 1 INCH NPT, EXTERNAL PILOT AIR, 120 VAC COIL, 60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR...
SOLENOID VALVE, 67 SERIES, 3-WAY, NORMALLY CLOSED SINGLE OPERATOR, STANDARD RETURN W/ MEMORY SPRING, 1 INCH NPTF INLINE, STANDARD PILOT EXHAUST, INTERNAL PILOT AIR, MUFFLED, 24 VDC (5.4W), NO LEADS,...
SOLENOID VALVE, 67 SERIES, 3-WAY, NORMALLY CLOSED SINGLE OPERATOR, STANDARD RETURN, O-RING MOUNT, STANDARD PILOT EXHAUST, EXTERNAL PILOT AIR, MUFFLED, 24 VDC (5.4W), NO LEADS, NON-LOCKING RECESSED MANUAL OPERATOR, MINI...
SOLENOID VALVE, 70 SERIES,12.5-10 BAR, MONSTABLE, 24-220 VAC, 12-24 VDC, 5 PORTS, 0.25 INCH PORT SIZE, 750 L/MIN FLOW RATE, -10 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, DOUBLE SOLENOID, NAMUR, 5/2, 10 BAR MAXIMUM, G 1/4" BSP PARALLEL FEMALE, -10 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ELECTRICALLY-CONTROL LED, EXTERNAL CONTROL AIR, THREE CONNECTIONS, 1/8 INCH NPT, M TYPE, 10 BAR MAX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, G 1/2 BSPP THREAD, 2.5 TO 10 BAR, 1 TO 10 BAR (BISTABLE), 24-220 VAC, 12-24 VDC, MINIMIUM PILOT PRESSURE 2.5 BAR, 3200 TO 4600 NI/MIN FLOW RATE,...
SOLENOID VALVE, GAS, 24V, 1/2IN PIPE OUTLET, 3/4IN PIPE OUTLET. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MAX OPERATING PRESSURE 25 MPA, NO SPRING DETENT TYPE, 100 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MECHANICALLY OPERATED, MAV 25, 10 BAR MAX PRESSURE, PPB. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MINI-VALVE, MSV 25 SES 00, 24 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, NAMUE ELPH, SINGLE SOLENOID 4/2, 14",PNV A4 PNS NC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT OPERATED, 6 MM CONNECTION, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC, 2 POSITION, 5 WAY, 1/8 INCH THREAD, 10 BAR MAX, SPRING, 110 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC, 2 POSITION, 5 WAY, 1/8 INCH THREAD, 10 BAR MAX, SPRING, 24 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC, 2 POSITION, 5 WAY, 1/8 INCH THREAD, 10 BAR MAX, SPRING, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC, MONOSTABLE, 5/2, SOV A5 SOS OO, 10BAR MAX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNV, 10 BAR MAX., A5, PNS, OO, PNEUMATIC 5/2. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 6300, DOUBLE OPERATOR, NON-LOCKING, 24VDC, 8.5W, VAC-150PSI, 3/8INCH NPTF, 4/3-WAY, OPEN CENTER,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 6300, OPEN CENTER, DOUBLE OPERATOR, NON-LOCKING RECESSED, 110-120VAC, 50/60HZ, 6.8W, 25-150PSI, 1/2INCH NPTF, 4/3-WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 6500, DOUBLE OPERATOR, LESS BASE, 24VDC, 2.5W, VAC TO 150PSI, 4/2-WAY, W/LIGHTS ON VALVE BODY, LOCKING, PLUG-IN,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 6500, DOUBLE OPERATOR, LESS BASE, 24VDC, 8.5W, VAC TO 150PSI, 4/2-WAY, W/LIGHTS ON VALVE BODY, NON-LOCKING, PLUG-IN, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 6500, DOUBLE OPERATOR, NON-LOCKING, 110-120 VAC, 50/60 HZ, 6.8 W, VAC- 150 PSI, 5/3-WAY, CLOSED CENTER. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 6500, DOUBLE OPERATOR, NON-LOCKING, 110/120VAC, 50/60HZ, 6.8W, 25-150PSI, 4/2-WAY, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 70, 1/8" G PORT SIZE, 5/3 MONOSTABLE, PILOT OPERATED, 2.5 BAR MINIMUM PILOT PRESSURE, MECHANICAL RESET, CLOSED CENTERS, (WITHOUT COIL). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE PILOT, 6500 SERIES, 4 PORTS, 2 POSITION, 24 VDC, PLUG IN BODY, VAC TO 150 PSI, 8.5 WATTS, SPRING RESET, MONOSTABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SOLENOID, 2 POSITION, 4-WAY, INTERNAL PILOT, 3/8 INCH NPTF SUB-BASE, MUFFLED EXHAUST, 110/120 VAC, 50/60 HZ, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE, 24VDC, 1/8PT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VALVE 70 SERIES, 5/3 MONOSTABLE, MECH RESET, SPRING RETURN, CLOSED, 12 / 24 VDC / 24 / 110 / 220 VAC, 1/2IN PORT SIZE (BSPP), G THREAD TYPE,...
SOLENOID VALVE, WITH ROLLER LEVER, 3/2 WAY, 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,5/2, 1/4 INCH, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VAVLE, MECHANICALLY OPERATED, ANGULAR LEVER, SPRING RETURN, 1/8" CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, SOLENOID VALVE, 5/2, G 1/4". FREE 2 YEAR RADWELL WARRANTY
SOLEOIND VALVE, DOUBLE SOLENOID, NO BASE, PILOT EXHAUST MUFFLED, 150 PSI, 110/120 VAC, 50/60 HZ, 6.8 WATT. FREE 2 YEAR RADWELL WARRANTY
SPARE PART KIT. FREE 2 YEAR RADWELL WARRANTY
SPEED & FLOW CONTROL VALVES; MALE THREAD SIZE: 3/8 ; CONNECTION TYPE: TUBE X NPT ; TUBE OUTSIDE DIAMETER (INCH): 3/8 IN; 3/8 ; TUBE OUTSIDE DIAMETER (MM): 3/8 IN;
SPOOL VALVE, 3/2 MONO NC - G1/4", SOLENOID AIR OPERATED, SPRING RETURN, WITH GASKETS. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, AIR OPERATED, CENTRE SPRING RETURN, 5/3 CC - G1/4". FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, SPRING RETURN, SOLENOID ACTUATED, 3/2 MONO, 1/8-INCH. FREE 2 YEAR RADWELL WARRANTY
SPRAY VALVE, 781S-SS, 0.046 INCH NOZZLE (1.17 MM), ROUND PATTERN, NARROW ANGLE, 303 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
SPRAY VALVE, GENERAL PURPOSE, SS, 70 PSI (4.8 BAR), EFD 781S, 046 NOZZLE FAN. FREE 2 YEAR RADWELL WARRANTY
STEAM TRAP KIT 1/2INCH. FREE 2 YEAR RADWELL WARRANTY
STEAM TRAP, VALVE SEAT, ACCESSORY, 0036894,. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR PARKER 6Z-V6LR-SS, NEEDLE VALVE, 316SS, 3/8 TUBE FITTING X 3/8 TUBE FITTING .25. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS 634833, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS 694412, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
SUCTION VALVE B. FREE 2 YEAR RADWELL WARRANTY
SUCTION VALVE KIT, GENUINE REPLACEMENT PARTS. FREE 2 YEAR RADWELL WARRANTY
SUCTION VALVE, FOR AIR COMPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SUCTION VALVE. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE PRESSURE RELIEF VALVE, 210 TEMPERATURE , BRONZE, 3/4IN INLET CONNECTION, 75-150PSI, 3IN PROBE, TEST LEVER, MODEL NUMBER 100XL-150 3/4. FREE 2 YEAR RADWELL WARRANTY
TWO WAY B-SERIES BALL VALVE, SS BODY, 3/8" FNPT ENDS, DIRECTIONAL HANDLE ACTUATION, PTFE SEAT, PTFE SEAL. FREE 2 YEAR RADWELL WARRANTY
TXV CONNECT KIT, THERMOSTATIC EXPANSION VALVE, TVX+CONNECT 5 TON, RANGE / 20-50 DEGREE F, TUBE LENGTH / 5 FT, EQUALIZER / EE 1/4 INCH ODF, STRAIGHT THRU STYLE, INLET /...
UNIDIRECTIONAL MICROREGULATOR QUICK EXHAUST. FREE 2 YEAR RADWELL WARRANTY
UNION BONNET VALVE, 3/8 CPI, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
UNIVERSAL BALL VALVE LOCKOUT DEVICE - LARGE. FREE 2 YEAR RADWELL WARRANTY
UNIVERSAL BALL VALVE LOCKOUT DEVICE SML. FREE 2 YEAR RADWELL WARRANTY
VALCO CINCINNATI Valves 706XX178
VALVE 115/230V 60CY 1/2IN SWEAT 5/32 ORIFICE 73S4. FREE 2 YEAR RADWELL WARRANTY
VALVE 3/8IN STAINLESS. FREE 2 YEAR RADWELL WARRANTY
VALVE ANGLE, 1/4 INCH, MALE PIPE THREAD X FEMALE PIPE THREAD STAINLESS STEEL STEM, SEAL CAP. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, 115 VAC, 50/60 HZ, 20 WATT, 0.17 AMP. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, 115VAC,1/2IN CONDUIT, DUAL WIRE LEADS, 18 GAUGE WIRE. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, 48V, 24VDC, 4.8W, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
VALVE FLOW CONTROL BRASS. FREE 2 YEAR RADWELL WARRANTY
VALVE GAS FAST OPENING 300,00 BTUH. FREE 2 YEAR RADWELL WARRANTY
VALVE HYD COUNTER BALANCE 3000PSI. FREE 2 YEAR RADWELL WARRANTY
VALVE MECHANISM W/FLOAT. FREE 2 YEAR RADWELL WARRANTY
VALVE N/M SINGLE SEAT PNEUMATIC 1IN DIA TRI-C. FREE 2 YEAR RADWELL WARRANTY
VALVE PACKED ANGLE, 1/2INCH MPT, 3/8INCH FLARE. FREE 2 YEAR RADWELL WARRANTY
VALVE PCV POSITIVE CRANKCASE VENTILATION VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE PILOT OPERATED, 10 BAR, SERIES 70, 1/8 BSP, 3/2, NC PILOT/SPRING. FREE 2 YEAR RADWELL WARRANTY
VALVE REBUILD KIT, INSTRUCTIONS, 1/2IN. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT, FOR 366 GLUE VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
VALVE SEAL KIT 1-1/4IN MECHANICAL. FREE 2 YEAR RADWELL WARRANTY
VALVE SERIES, WITH STRAIGHT LEVER ACTUATION, 3/8 INCH CONNECTION, 10 BAR MAX. FREE 2 YEAR RADWELL WARRANTY
VALVE SHUT OFF DISC KIT, VP656, POWERS. 1/2 INCH LINE SIZE, 0-250 DEGREES FARENHEIT, 15 PSIG, POWERMITE SERIES. FREE 2 YEAR RADWELL WARRANTY
VALVE SOLENOID, EVUL8 230V 1/2~X1/2~. FREE 2 YEAR RADWELL WARRANTY
VALVE SPARE PART KIT, 1/2 PORT, 2WAY, 3/8-1/2NPT. FREE 2 YEAR RADWELL WARRANTY
VALVE SPARE PART REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
VALVE, 1 INCH OPENING, BODY BRONZE, BALL VALVE, 316 SS BALL & STEM, SEAT: RPTFE, PKG: MPTFE. FREE 2 YEAR RADWELL WARRANTY
VALVE, 24 VDC, MAX 10 BAR, 8 WATT, PLUG-IN, M8. FREE 2 YEAR RADWELL WARRANTY
VALVE, BLEED GAS DIAPHRAGM VALVE, 1 INCH INLET PIPE, 1 INCH OUTLET, 700060HC-87B. FREE 2 YEAR RADWELL WARRANTY
VALVE, COMPRESSION BALL VALVE, SWB SERIES, STAINLESS STEEL, 3/8 IN ENDS, SINGLE FERRULE COMPRESSION, 2500 PSIG. FREE 2 YEAR RADWELL WARRANTY
VALVE, DIAPHRAGM SEALED, 3 PORT, 1/4 INCH CONNECTION, 1/4 INCH TUBE BUTT WELD, 316L VIM-VAR BODY TERMINAL, -10 TO 150 F OPERATING TEMPERATURE, C FLOW PATH, SC-01 CLEANED, NC ACTUATOR.
VALVE, DIRECTIONAL, HAND LEVER, 3/8-INCH, NPT. FREE 2 YEAR RADWELL WARRANTY
VALVE, HAND LEVER, 1/4" NPT. FREE 2 YEAR RADWELL WARRANTY
VALVE, HAND LEVER, 3/8" PT. FREE 2 YEAR RADWELL WARRANTY
VALVE, HAND OPENER, 5/3, 90 DEG LEVER, MECH SPRING RETURN, CLOSED, 1/4BSP. FREE 2 YEAR RADWELL WARRANTY
VALVE, HAND OPER, 5/3, 90 DEG LEVER, MECH SPRING RTN, CL CTR, 1/4NPT. FREE 2 YEAR RADWELL WARRANTY
VALVE, HAND OPERATED, 5/3 FUNCTION, 90 DEG. LEVER OPERATOR, MECHANICAL SPRING RETUN, CLOSED CENTERS. FREE 2 YEAR RADWELL WARRANTY
VALVE, HDM, 5/2 MONOSTABLE, 24VDC, 1/4", .7CV, MANIFOLD, 70 SERIES. FREE 2 YEAR RADWELL WARRANTY
VALVE, HEAVY DUTY, MULTIMACH, 4MM, (HDM I4). FREE 2 YEAR RADWELL WARRANTY
VALVE, MECHANICALLY OPERATED, 1/8IN, MEV 25 TAS OO. FREE 2 YEAR RADWELL WARRANTY
VALVE, MECHANICALLY OPERATED, MEV 23 LLS NC, ROLLER LEVER ACTUATED, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
VALVE, MECHANICALLY OPERATED, MEV 23 TAS NC, PLUNGER. FREE 2 YEAR RADWELL WARRANTY
VALVE, MULTIMACH, 24/DC, NSV H8 SES NC (I8), 8MM, WITH PILOT, 2 X 3/2 MONOSTABLE NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
VALVE, MULTIMACH, WITH PILOT, 1X 5/2 BISTABLE 6MM CONNECTION, VOLTAGE 24VDC, OPERATING PRESSURE 0.99-10 BAR, FLOW RATE 500 ANR. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC VALVE, AIR OPERATED, 1/8" DIA OF CONNECTION, VACUUM TO 10 BAR. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC, ISV-56-SOS-CC, ISO 5599 SIZE-1, 10 BAR, 5 WAY, 110 V AC, 5/3 CLOSED CTR, SOLENOID READY, ISV. FREE 2 YEAR RADWELL WARRANTY
VALVE, SERIES 70, 1/4 INCH DIMENSIONS, 3/2 FUNCTION, PNEUMATIC OPERATION, MECHANICAL SPRING, NORMALLY CLOSED, PNV-33-PNS-NC. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOL/PNEU, ISO/VDMA, MACH 18, 24VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID VALVE, DOUBLE OPERATOR, 2 POSITION, 4-WAY, 24 VDC, PLUG-IN TYPE, NON-LOCKING RECESSED MANUAL OPERATOR, W/ LED INDICATOR, LESS MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, PNEUMATIC, MACH 16, MSV 25, SES 00, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOV 36 SES OC,5/3 CENTER OPEN TO EXTERNALLY PILOTED EXHAUST. FREE 2 YEAR RADWELL WARRANTY
VALVES - VALVE. FREE 2 YEAR RADWELL WARRANTY
YORK, 664-48785-000, 66448785000, DISCHARGE VALVE CAGE, 5-3/8IN LENGTH, 5-3/8IN WIDTH, 3/4IN HEIGHT. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>