DigiKey Datasheets for Snap Action Switches
Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more
| Product Name | Notes |
|---|---|
| HAZARDOUS AREA BX -2 | |
| SWITCH SIMULATED ROLLER LEVER TY | |
| SWITCH SNAP ACT 3PST-NO 10A 125V | |
| SWITCH SNAP ACT DPST-NC 15A 125V | |
| SWITCH SNAP ACT DPST-NC 25A 125V | |
| SWITCH SNAP ACT DPST-NO 10A 125V | |
| SWITCH SNAP ACT DPST-NO 15A 125V | |
| SWITCH SNAP ACT DPST-NO 25A 125V | |
| SWITCH SNAP ACT FAIL DETECT 16V | |
| SWITCH SNAP ACT SPDT 100MA 125V | |
| SWITCH SNAP ACT SPDT 100MA 30V | |
| SWITCH SNAP ACT SPDT 500MA 30V | |
| SWITCH SNAP ACT SPST-NC 10A 125V | |
| SWITCH SNAP ACT SPST-NC 15A 125V | |
| SWITCH SNAP ACT SPST-NC 1A 125V | |
| SWITCH SNAP ACT SPST-NC 1A 250V | |
| SWITCH SNAP ACT SPST-NC 25A 125V | |
| SWITCH SNAP ACT SPST-NC 3A 250V | |
| SWITCH SNAP ACT SPST-NC 50MA 16V | |
| SWITCH SNAP ACT SPST-NC 5A 250V | |
| SWITCH SNAP ACT SPST-NC 6A 125V | |
| SWITCH SNAP ACT SPST-NO 10A 125V | |
| SWITCH SNAP ACT SPST-NO 15A 125V | |
| SWITCH SNAP ACT SPST-NO 16A 125V | |
| SWITCH SNAP ACT SPST-NO 1A 125V | |
| SWITCH SNAP ACT SPST-NO 1A 250V | |
| SWITCH SNAP ACT SPST-NO 25A 125V | |
| SWITCH SNAP ACT SPST-NO 2A 125V | |
| SWITCH SNAP ACT SPST-NO 50MA 16V | |
| SWITCH SNAP ACT SPST-NO 5A 125V | |
| SWITCH SNAP ACTION DPDT 10A 120V | |
| SWITCH SNAP ACTION DPDT 15A 125V | |
| SWITCH SNAP ACTION DPDT 25A 125V | |
| SWITCH SNAP ACTION DPST 10A 125V | |
| SWITCH SNAP ACTION SPDT 10A 120V | |
| SWITCH SNAP ACTION SPDT 10A 125V | |
| SWITCH SNAP ACTION SPDT 10A 250V | |
| SWITCH SNAP ACTION SPDT 11A 125V | |
| SWITCH SNAP ACTION SPDT 15A 125V | |
| SWITCH SNAP ACTION SPDT 16A 125V | |
| SWITCH SNAP ACTION SPDT 1A 125V | |
| SWITCH SNAP ACTION SPDT 20A 125V | |
| SWITCH SNAP ACTION SPDT 22A 125V | |
| SWITCH SNAP ACTION SPDT 25A 125V | |
| SWITCH SNAP ACTION SPDT 3A 125V | |
| SWITCH SNAP ACTION SPDT 3A 250V | |
| SWITCH SNAP ACTION SPDT 3A 30V | |
| SWITCH SNAP ACTION SPDT 5A 125V | |
| SWITCH SNAP ACTION SPDT 5A 250V | |
| SWITCH SNAP ACTION SPDT 6A 125V | |
| SWITCH SNAP ACTION | |
| SWITCH SNAP SPST-NC 100MA 30V | |
| SWITCH SNAP SPST-NO 100MA 30V |
| << Prev | Next >> |