C&K Components Snap Action, Limit Switches ASKHC2B14AC

Description
SWITCH SNAP ACTION SPDT 15A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 15A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN1413-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN1413-ND
Snap Action, Limit Switches CKN1413-ND
SWITCH SNAP ACTION SPDT 15A 125V

SWITCH SNAP ACTION SPDT 15A 125V

Buy Now Datasheet
Microswitch, Spdt, 15A, 250V, Qc; Microswitch Type C&k Components - 34AH5767 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 15A, 250V, Qc; Microswitch Type C&k Components
34AH5767
Microswitch, Spdt, 15A, 250V, Qc; Microswitch Type C&k Components 34AH5767
MICROSWITCH, SPDT, 15A, 250V, QC; Microswitch Type:Snap Action; Microswitch Actuator:Button; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:A Series RoHS Compliant: Yes

MICROSWITCH, SPDT, 15A, 250V, QC; Microswitch Type:Snap Action; Microswitch Actuator:Button; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:A Series RoHS Compliant: Yes

Supplier's Site
Switch, GENERAL PURPOSE, Snap-Acting, LARGE BLK BUTTON, QUICK CONNECT TerminalS - 70128585 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, GENERAL PURPOSE, Snap-Acting, LARGE BLK BUTTON, QUICK CONNECT TerminalS
70128585
Switch, GENERAL PURPOSE, Snap-Acting, LARGE BLK BUTTON, QUICK CONNECT TerminalS 70128585
General purpose snap-acting switches fill a variety of roles in enclosed equipment, garage door openers, refridgerators, dishwashers and vending machines. Low cost, long electrical life and minimal size mean a good fit for many applications.

General purpose snap-acting switches fill a variety of roles in enclosed equipment, garage door openers, refridgerators, dishwashers and vending machines. Low cost, long electrical life and minimal size mean a good fit for many applications.

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ASKHC2B14AC
Basic / Snap Action Switches ASKHC2B14AC
Basic / Snap Action Switches SPDT 15A .250" QC

Basic / Snap Action Switches SPDT 15A .250" QC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number CKN1413-ND 34AH5767 70128585 ASKHC2B14AC
Product Name Snap Action, Limit Switches Microswitch, Spdt, 15A, 250V, Qc; Microswitch Type C&k Components Switch, GENERAL PURPOSE, Snap-Acting, LARGE BLK BUTTON, QUICK CONNECT TerminalS Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style Button
Operating Temp -67 to 185 F (-55 to 85 C) -67 to 185 F (-55 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 15 amps 15 amps 15 amps 15 amps
Actuating Force 20 oz (5.56 N) 20 oz (5.56 N) 20.14 oz (5.6 N)
Unlock Full Specs
to access all available technical data

Similar Products

Double Break, Miniature Basic Switches - B5-7 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 8046259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long roller lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 2326108 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details