Panasonic Snap Action, Limit Switches AVT34223

Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-6139-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-6139-ND
Snap Action, Limit Switches 255-6139-ND
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
AVT34223
Basic / Snap Action Switches AVT34223
Basic / Snap Action Switches 100mA to 3A, Hinge Lever, PCB

Basic / Snap Action Switches 100mA to 3A, Hinge Lever, PCB

Buy Now Datasheet
Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Hinge Lever, Through Hole, 3 A, 250 V Rohs Compliant Panasonic - 71Y8831 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Hinge Lever, Through Hole, 3 A, 250 V Rohs Compliant Panasonic
71Y8831
Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Hinge Lever, Through Hole, 3 A, 250 V Rohs Compliant Panasonic 71Y8831
Microswitch, FS-T Type Standard, AVT3 Series, SPDT, Hinge Lever, Through Hole, 3 A, 250 V RoHS Compliant: Yes

Microswitch, FS-T Type Standard, AVT3 Series, SPDT, Hinge Lever, Through Hole, 3 A, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-6139-ND AVT34223 71Y8831
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Hinge Lever, Through Hole, 3 A, 250 V Rohs Compliant Panasonic
Actuator Style Lever Style Lever Lever Style
Standards and Certifications RoHS RoHS
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 2496859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2326074 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Simulated Roller Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details