C&K Components Snap Action, Limit Switches ADPDC2W04AC

Description
SWITCH SNAP ACTION DPDT 15A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION DPDT 15A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN1418-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN1418-ND
Snap Action, Limit Switches CKN1418-ND
SWITCH SNAP ACTION DPDT 15A 125V

SWITCH SNAP ACTION DPDT 15A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ADPDC2W04AC
Basic / Snap Action Switches ADPDC2W04AC
Basic / Snap Action Switches DPDT 15A .250" QC

Basic / Snap Action Switches DPDT 15A .250" QC

Buy Now Datasheet
Microswith, Dpdt, Leaf Roller, 15A, 250V; Microswitch Type C&k Components - 34AH5493 - Newark, An Avnet Company
Chicago, IL, United States
Microswith, Dpdt, Leaf Roller, 15A, 250V; Microswitch Type C&k Components
34AH5493
Microswith, Dpdt, Leaf Roller, 15A, 250V; Microswitch Type C&k Components 34AH5493
MICROSWITH, DPDT, LEAF ROLLER, 15A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:Leaf Roller; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITH, DPDT, LEAF ROLLER, 15A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:Leaf Roller; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number CKN1418-ND ADPDC2W04AC 34AH5493
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Microswith, Dpdt, Leaf Roller, 15A, 250V; Microswitch Type C&k Components
Actuator Style Lever Style; Roller Style Roller Lever Roller Style
Operating Temp -67 to 185 F (-55 to 85 C)
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT)
Maximum Current 15 amps 15 amps 15 amps
Actuating Force 17.99 oz (5 N) 2.88 oz (0.8000 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - Z13000-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - K2000826 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details