DigiKey Datasheets for Snap Action Switches

Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 18
Product Name Notes
MINIATURE BASIC SWITCH
SWITCH DETECT SPST-NC 100MA 30V
SWITCH DETECTOR SPDT 100MA 30V
SWITCH DETECTOR SPDT 1A 125V
SWITCH DETECTOR SPST-NC 1A 125V
SWITCH DETECTOR SPST-NC 1MA 5V
SWITCH DETECTOR SPST-NO 1A 125V
SWITCH DETECTOR SPST-NO 1MA 5V
SWITCH LEVER 11A SPDT .187 QC
SWITCH LEVER SPDT 11A QC TERM
SWITCH LEVER SPDT 16A QC TERM
SWITCH ROLLER SPDT 11A QC TERM
SWITCH SNAP 11A SPST-NO
SWITCH SNAP 16A SPDT
SWITCH SNAP ACT SPDT 100MA 125V
SWITCH SNAP ACT SPST-NC 11A 250V
SWITCH SNAP ACT SPST-NC 16A 250V
SWITCH SNAP ACT SPST-NC 1A 125V
SWITCH SNAP ACT SPST-NO 11A 250V
SWITCH SNAP ACT SPST-NO 16A 250V
SWITCH SNAP ACT SPST-NO 1A 125V
SWITCH SNAP ACT SPST-NO 5A 125V
SWITCH SNAP ACTION SPDT 11A 250V
SWITCH SNAP ACTION SPDT 16A 250V
SWITCH SNAP ACTION SPDT 1A 125V
SWITCH SNAP SPDT 16A
SWITCH SNAP SPST-NC 100MA 125V
SWITCH SNAP SPST-NC 100MA 30V
SWITCH SNAP SPST-NO 100MA 125V
SWITCH SNAP SPST-NO 100MA 30V
SWITCH SNAP SPST-NO 16A

<< Prev Next >>