Honeywell Sensing & IoT MICRO SWITCH BA Series Premium Large Basic Switch, Single Pole Double Throw Circuitry, 20 A at 250 Vac, Roller Lever Actuator (Stainless Steel Roller), 1,67 N [6 oz] Operating Force, Quick Connect Ter BA-2RV22

Description
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.
Request a Quote Datasheet
Description
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH BA Series Premium Large Basic Switch, Single Pole Double Throw Circuitry, 20 A at 250 Vac, Roller Lever Actuator (Stainless Steel Roller), 1,67 N [6 oz] Operating Force, Quick Connect Ter - BA-2RV22 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH BA Series Premium Large Basic Switch, Single Pole Double Throw Circuitry, 20 A at 250 Vac, Roller Lever Actuator (Stainless Steel Roller), 1,67 N [6 oz] Operating Force, Quick Connect Ter
BA-2RV22
MICRO SWITCH BA Series Premium Large Basic Switch, Single Pole Double Throw Circuitry, 20 A at 250 Vac, Roller Lever Actuator (Stainless Steel Roller), 1,67 N [6 oz] Operating Force, Quick Connect Ter BA-2RV22
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.

MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.

Supplier's Site Datasheet
Snap Action, Limit Switches - 480-2453-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-2453-ND
Snap Action, Limit Switches 480-2453-ND
SWITCH SNAP ACTION SPDT 20A 125V

SWITCH SNAP ACTION SPDT 20A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
BA-2RV22
Basic / Snap Action Switches BA-2RV22
Basic / Snap Action Switches "20A @ 125VAC 167gf" SPDT On-Mom

Basic / Snap Action Switches "20A @ 125VAC 167gf" SPDT On-Mom

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number BA-2RV22 480-2453-ND BA-2RV22
Product Name MICRO SWITCH BA Series Premium Large Basic Switch, Single Pole Double Throw Circuitry, 20 A at 250 Vac, Roller Lever Actuator (Stainless Steel Roller), 1,67 N [6 oz] Operating Force, Quick Connect Ter Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Lever Style; Roller Style Roller Lever
Base Material Thermoplastic / Plastic
Standards and Certifications UL List; CSA Mark; CE Certification RoHS RoHS
Operating Temp -67 to 185 F (-55 to 85 C) -67 to 185 F (-55 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-01FL3-D3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers
U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Snap Action, Limit Switches - 450-1448-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details