SWITCH SNAP ACT FAIL DETECT 16V
MICROSWITCH, SPST-NO, 0.001A/16VDC, 1.2N; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | 255-ASQMR16430A-ND | 36AJ7988 |
| Product Name | Snap Action, Limit Switches | Microswitch, Spst-No, 0.001A/16Vdc, 1.2N; Microswitch Type Panasonic |
| Actuator Style | Round (Pin Plunger) | |
| Features | Dustproof | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) | Normally Open (NO) |