Panasonic Snap Action, Limit Switches AV4444

Description
SWITCH SNAP ACT SPDT 500MA 30V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 500MA 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-3402-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-3402-ND
Snap Action, Limit Switches 255-3402-ND
SWITCH SNAP ACT SPDT 500MA 30V

SWITCH SNAP ACT SPDT 500MA 30V

Buy Now Datasheet
Microswitch, Straight Terminal, Av4 Series, Spdt, Simulated Roller Lever, Through Hole, 500 Ma Rohs Compliant Panasonic - 71Y8848 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Straight Terminal, Av4 Series, Spdt, Simulated Roller Lever, Through Hole, 500 Ma Rohs Compliant Panasonic
71Y8848
Microswitch, Straight Terminal, Av4 Series, Spdt, Simulated Roller Lever, Through Hole, 500 Ma Rohs Compliant Panasonic 71Y8848
Microswitch, Straight Terminal, AV4 Series, SPDT, Simulated Roller Lever, Through Hole, 500 mA RoHS Compliant: Yes

Microswitch, Straight Terminal, AV4 Series, SPDT, Simulated Roller Lever, Through Hole, 500 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
AV4444
Basic / Snap Action Switches AV4444
Basic / Snap Action Switches SPDT 0.5A, Hinge Simultd. Roller Levr

Basic / Snap Action Switches SPDT 0.5A, Hinge Simultd. Roller Levr

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-3402-ND 71Y8848 AV4444
Product Name Snap Action, Limit Switches Microswitch, Straight Terminal, Av4 Series, Spdt, Simulated Roller Lever, Through Hole, 500 Ma Rohs Compliant Panasonic Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Lever Style; Roller Style Roller Lever
Standards and Certifications RoHS RoHS
Operating Temp -13 to 176 F (-25 to 80 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 241237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long Roller Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details