Panasonic Snap Action, Limit Switches ABV1615619R

Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-2392-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-2392-ND
Snap Action, Limit Switches 255-2392-ND
SWITCH SNAP ACTION SPDT 3A 250V

SWITCH SNAP ACTION SPDT 3A 250V

Buy Now Datasheet
Snap Action Switch, Roller Plunger, Spdt, 100Ma; Microswitch Type Panasonic - 50P9666 - Newark, An Avnet Company
Chicago, IL, United States
Snap Action Switch, Roller Plunger, Spdt, 100Ma; Microswitch Type Panasonic
50P9666
Snap Action Switch, Roller Plunger, Spdt, 100Ma; Microswitch Type Panasonic 50P9666
SNAP ACTION SWITCH, ROLLER PLUNGER, SPDT, 100mA; Microswitch Type:Miniature; Microswitch Actuator:Roller Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:100mA; Contact Voltage DC Nom:8VDC RoHS Compliant: Yes

SNAP ACTION SWITCH, ROLLER PLUNGER, SPDT, 100mA; Microswitch Type:Miniature; Microswitch Actuator:Roller Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:100mA; Contact Voltage DC Nom:8VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ABV1615619R
Basic / Snap Action Switches ABV1615619R
Basic / Snap Action Switches ABV Switch Turquoise

Basic / Snap Action Switches ABV Switch Turquoise

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-2392-ND 50P9666 ABV1615619R
Product Name Snap Action, Limit Switches Snap Action Switch, Roller Plunger, Spdt, 100Ma; Microswitch Type Panasonic Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Roller Style Roller Lever
Features Dustproof
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 amps 0.1000 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351456-1 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
D2F Ultra Subminiature Basic Switch - D2F-FL-A1 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers
Micro Switches - 241240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Lever
Common Size Miniature
Standards and Certifications RoHS
View Details