Panasonic Snap Action, Limit Switches AV14653F

Description
SWITCH SNAP ACTION DPST 10A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION DPST 10A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-6118-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-6118-ND
Snap Action, Limit Switches 255-6118-ND
SWITCH SNAP ACTION DPST 10A 125V

SWITCH SNAP ACTION DPST 10A 125V

Buy Now Datasheet
Microswitch, Door Interlock, Av1 Series, Spst-No, Spst-Nc, Button, Quick Connect, 10.1 A, 250 V Rohs Compliant Panasonic - 71Y8839 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Door Interlock, Av1 Series, Spst-No, Spst-Nc, Button, Quick Connect, 10.1 A, 250 V Rohs Compliant Panasonic
71Y8839
Microswitch, Door Interlock, Av1 Series, Spst-No, Spst-Nc, Button, Quick Connect, 10.1 A, 250 V Rohs Compliant Panasonic 71Y8839
Microswitch, Door Interlock, AV1 Series, SPST-NO, SPST-NC, Button, Quick Connect, 10.1 A, 250 V RoHS Compliant: Yes

Microswitch, Door Interlock, AV1 Series, SPST-NO, SPST-NC, Button, Quick Connect, 10.1 A, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
AV14653F
Basic / Snap Action Switches AV14653F
Basic / Snap Action Switches 1 FormA, 1 Form B 10.1A, QC

Basic / Snap Action Switches 1 FormA, 1 Form B 10.1A, QC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-6118-ND 71Y8839 AV14653F
Product Name Snap Action, Limit Switches Microswitch, Door Interlock, Av1 Series, Spst-No, Spst-Nc, Button, Quick Connect, 10.1 A, 250 V Rohs Compliant Panasonic Basic / Snap Action Switches
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS RoHS
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K2001321 - TE Connectivity
Specs
Actuator Style Lever Style; Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2F Ultra Subminiature Basic Switch - D2F-F - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers