Panasonic Snap Action, Limit Switches AV4544

Description
SWITCH SNAP ACT SPDT 500MA 30V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 500MA 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-3742-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-3742-ND
Snap Action, Limit Switches 255-3742-ND
SWITCH SNAP ACT SPDT 500MA 30V

SWITCH SNAP ACT SPDT 500MA 30V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
AV4544
Basic / Snap Action Switches AV4544
Basic / Snap Action Switches SPDT 0.5A, Hinge Simultd. Roller Levr

Basic / Snap Action Switches SPDT 0.5A, Hinge Simultd. Roller Levr

Buy Now Datasheet
Microswitch, Right Angle Terminal, Av4 Series, Spdt, Simulated Roller Lever, Through Hole, 500 Ma Rohs Compliant Panasonic - 71Y8851 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Right Angle Terminal, Av4 Series, Spdt, Simulated Roller Lever, Through Hole, 500 Ma Rohs Compliant Panasonic
71Y8851
Microswitch, Right Angle Terminal, Av4 Series, Spdt, Simulated Roller Lever, Through Hole, 500 Ma Rohs Compliant Panasonic 71Y8851
Microswitch, Right Angle Terminal, AV4 Series, SPDT, Simulated Roller Lever, Through Hole, 500 mA RoHS Compliant: Yes

Microswitch, Right Angle Terminal, AV4 Series, SPDT, Simulated Roller Lever, Through Hole, 500 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-3742-ND AV4544 71Y8851
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Right Angle Terminal, Av4 Series, Spdt, Simulated Roller Lever, Through Hole, 500 Ma Rohs Compliant Panasonic
Actuator Style Lever Style; Roller Style Roller Lever Lever Style; Roller Style
Standards and Certifications RoHS RoHS
Operating Temp -13 to 176 F (-25 to 80 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Single Break, Subminiature Basic Switches with Levers - B2-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2496861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL002M - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details