C&K Components Snap Action, Limit Switches ADPFF3BB4AC

Description
SWITCH SNAP ACTION DPDT 25A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION DPDT 25A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - ADPFF3BB4AC-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
ADPFF3BB4AC-ND
Snap Action, Limit Switches ADPFF3BB4AC-ND
SWITCH SNAP ACTION DPDT 25A 125V

SWITCH SNAP ACTION DPDT 25A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ADPFF3BB4AC
Basic / Snap Action Switches ADPFF3BB4AC
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number ADPFF3BB4AC-ND ADPFF3BB4AC
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger)
Operating Temp -67 to 185 F (-55 to 85 C)
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
Maximum Current 2 to 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL003FL - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details