C&K Components Snap Action, Limit Switches ASKHF3A04AY

Description
SWITCH SNAP ACT SPST-NO 25A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPST-NO 25A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN10092-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN10092-ND
Snap Action, Limit Switches CKN10092-ND
SWITCH SNAP ACT SPST-NO 25A 125V

SWITCH SNAP ACT SPST-NO 25A 125V

Buy Now Datasheet
Microswitch, Spst-No, Lever, 25A, 250V; Microswitch Type C&k Components - 82AC2420 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spst-No, Lever, 25A, 250V; Microswitch Type C&k Components
82AC2420
Microswitch, Spst-No, Lever, 25A, 250V; Microswitch Type C&k Components 82AC2420
MICROSWITCH, SPST-NO, LEVER, 25A, 250V; Microswitch Type:-; Microswitch Actuator:Roller Lever; Contact Configuration:SPST-N O; Switch Terminals:Quick Connect; Contact Current Max:25A; Contact Voltage DC Nom:-; Product Range:A Series; RoHS Compliant: Yes

MICROSWITCH, SPST-NO, LEVER, 25A, 250V; Microswitch Type:-; Microswitch Actuator:Roller Lever; Contact Configuration:SPST-NO; Switch Terminals:Quick Connect; Contact Current Max:25A; Contact Voltage DC Nom:-; Product Range:A Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ASKHF3A04AY
Basic / Snap Action Switches ASKHF3A04AY
Basic / Snap Action Switches Switch Snap-Acting Sp Roller

Basic / Snap Action Switches Switch Snap-Acting Sp Roller

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number CKN10092-ND 82AC2420 ASKHF3A04AY
Product Name Snap Action, Limit Switches Microswitch, Spst-No, Lever, 25A, 250V; Microswitch Type C&k Components Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Lever Style Roller Lever
Operating Temp -67 to 185 F (-55 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO) Normally Open (NO)
Maximum Current 2 to 25 amps 25 amps 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details
Micro Switches - 2326170 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details