Panasonic Snap Action, Limit Switches ABV1210513

Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-6537-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-6537-ND
Snap Action, Limit Switches 255-6537-ND
SWITCH SNAP ACTION SPDT 3A 250V

SWITCH SNAP ACTION SPDT 3A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ABV1210513
Basic / Snap Action Switches ABV1210513
Basic / Snap Action Switches SPDT Pin Plunger QC Turquoise

Basic / Snap Action Switches SPDT Pin Plunger QC Turquoise

Buy Now Datasheet
Microswitch, Pin Plunger, Spdt, 3A 250V; Microswitch Type Panasonic - 86K9338 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Pin Plunger, Spdt, 3A 250V; Microswitch Type Panasonic
86K9338
Microswitch, Pin Plunger, Spdt, 3A 250V; Microswitch Type Panasonic 86K9338
MICROSWITCH, PIN PLUNGER, SPDT, 3A 250V; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, PIN PLUNGER, SPDT, 3A 250V; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-6537-ND ABV1210513 86K9338
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Pin Plunger, Spdt, 3A 250V; Microswitch Type Panasonic
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Standards and Certifications RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 8046203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long straight lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 2778688 - RS Components, Ltd.
Aratas America LLC
Specs
Actuator Style Pin Plunger
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details