Panasonic Snap Action, Limit Switches ASQM17420-A

Description
SWITCH SNAP ACT SPST-NC 50MA 16V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPST-NC 50MA 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-5822-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-5822-ND
Snap Action, Limit Switches 255-5822-ND
SWITCH SNAP ACT SPST-NC 50MA 16V

SWITCH SNAP ACT SPST-NC 50MA 16V

Buy Now Datasheet
Micro Switches - 2338437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
2338437
Micro Switches 2338437
Snap Action switch subminiature long

Snap Action switch subminiature long

Supplier's Site
Micro Switches - 2338436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
2338436
Micro Switches 2338436
Snap Action switch subminiature long

Snap Action switch subminiature long

Supplier's Site
Microswitch, Spst-Nc, 0.05A, 16Vdc, 1.2N Rohs Compliant Panasonic - 60AJ3501 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spst-Nc, 0.05A, 16Vdc, 1.2N Rohs Compliant Panasonic
60AJ3501
Microswitch, Spst-Nc, 0.05A, 16Vdc, 1.2N Rohs Compliant Panasonic 60AJ3501
MICROSWITCH, SPST-NC, 0.05A, 16VDC, 1.2N ROHS COMPLIANT: YES

MICROSWITCH, SPST-NC, 0.05A, 16VDC, 1.2N ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-5822-ND 2338437 60AJ3501
Product Name Snap Action, Limit Switches Micro Switches Microswitch, Spst-Nc, 0.05A, 16Vdc, 1.2N Rohs Compliant Panasonic
Actuator Style Round (Pin Plunger) Pin Plunger
Features Dustproof Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C052H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 8046259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long roller lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Double Break, Subminiature Basic Switches - B3 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details