C&K Components Snap Action, Limit Switches ASKHC2P04AC

Description
SWITCH SNAP ACTION SPDT 15A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 15A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN1408-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN1408-ND
Snap Action, Limit Switches CKN1408-ND
SWITCH SNAP ACTION SPDT 15A 125V

SWITCH SNAP ACTION SPDT 15A 125V

Buy Now Datasheet
Microswitch, Spdt, 15A, 250Vac, Qc; Microswitch Type C&k Components - 34AH5775 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 15A, 250Vac, Qc; Microswitch Type C&k Components
34AH5775
Microswitch, Spdt, 15A, 250Vac, Qc; Microswitch Type C&k Components 34AH5775
MICROSWITCH, SPDT, 15A, 250VAC, QC; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:A SeriesRoHS Compliant: Yes

MICROSWITCH, SPDT, 15A, 250VAC, QC; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:A SeriesRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ASKHC2P04AC
Basic / Snap Action Switches ASKHC2P04AC
Basic / Snap Action Switches SPDT 15A .187" QC

Basic / Snap Action Switches SPDT 15A .187" QC

Buy Now Datasheet
Switch, GENERAL PURPOSE, Snap-Acting, PLASTIC BUTTON Actuator, QUICK CONNECT TER - 70128581 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, GENERAL PURPOSE, Snap-Acting, PLASTIC BUTTON Actuator, QUICK CONNECT TER
70128581
Switch, GENERAL PURPOSE, Snap-Acting, PLASTIC BUTTON Actuator, QUICK CONNECT TER 70128581
General purpose snap-acting switches fill a variety of roles in enclosed equipment, garage door openers, refridgerators, dishwashers and vending machines. Low cost, long electrical life and minimal size mean a good fit for many applications.

General purpose snap-acting switches fill a variety of roles in enclosed equipment, garage door openers, refridgerators, dishwashers and vending machines. Low cost, long electrical life and minimal size mean a good fit for many applications.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number CKN1408-ND 34AH5775 ASKHC2P04AC 70128581
Product Name Snap Action, Limit Switches Microswitch, Spdt, 15A, 250Vac, Qc; Microswitch Type C&k Components Basic / Snap Action Switches Switch, GENERAL PURPOSE, Snap-Acting, PLASTIC BUTTON Actuator, QUICK CONNECT TER
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger Plunger
Operating Temp -67 to 185 F (-55 to 85 C) -67 to 185 F (-55 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 15 amps 15 amps 15 amps 15 amps
Actuating Force 20 oz (5.56 N) 20.14 oz (5.6 N) 12 oz (3.34 N)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326133 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - K1041859 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
2 suppliers