MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.
SWITCH SNAP ACTION SPDT 15A 125V
BZ Series Standard Basic Switch, Single Pole Double Throw Circuitry, 15 A at 250 Vac, Low Overtravel Plunger Acutator, Screw Termination, Silver Contacts, UL, CSA, ENEC.
Basic / Snap Action Switches Microswitch Button Plunger
BASIC SWITCH, PLUNGER, SPDT, 15A, 480V; Microswitch Type:Standard; Microswitch Actuator:Overtravel Plunger; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:250VDC RoHS Compliant: Yes
MICROSWITCH, PLUNGER, SPDT, 15A, 125VAC; Microswitch Type:Standard; Microswitch Actuator:Overtravel Plunger; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:250VDC; Product Range:BZRoHS Compliant: Yes
| Honeywell Sensing & IoT | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | BZ-2RD-A2 | 480-2427-ND | 70119113 | BZ-2RD-A2 | 23F4010 | 25M7981 |
| Product Name | MICRO SWITCH BZ Series Premium Large Basic Switch, Single Pole Double Throw Circuitry, 15 A at 125 Vac, Overtravel Plunger Actuator, 2,5 N - 3,61 N [9 oz -13 oz] Operating Force, Silver Contacts, Scre | Snap Action, Limit Switches | Switch, Basic, Precision, Snap Action, Large Plunger, SPDT, Screw Terminals | Basic / Snap Action Switches | Basic Switch, Plunger, Spdt, 15A, 480V; Microswitch Type Honeywell | Microswitch, Plunger, Spdt, 15A, 125Vac; Microswitch Type Honeywell |
| Actuator Style | Pushbutton Style | Round (Pin Plunger) | Pin Plunger | Pushbutton Style; Plunger | ||
| Base Material | Thermoplastic / Plastic | Thermoplastic / Plastic | ||||
| Standards and Certifications | UL List; CSA Mark; CE Certification | RoHS | UL List; CSA Mark | RoHS | RoHS | |
| Operating Temp | -67 to 185 F (-55 to 85 C) | -67 to 185 F (-55 to 85 C) | 399 F (204 C) | |||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |