Panasonic Snap Action, Limit Switches ABV1615613R

Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-5812-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-5812-ND
Snap Action, Limit Switches 255-5812-ND
SWITCH SNAP ACTION SPDT 3A 250V

SWITCH SNAP ACTION SPDT 3A 250V

Buy Now Datasheet
Microswitch, Spdt, 3A, 2.94N Rohs Compliant Panasonic - 26AK5560 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 3A, 2.94N Rohs Compliant Panasonic
26AK5560
Microswitch, Spdt, 3A, 2.94N Rohs Compliant Panasonic 26AK5560
MICROSWITCH, SPDT, 3A, 2.94N ROHS COMPLIANT: YES

MICROSWITCH, SPDT, 3A, 2.94N ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ABV1615613R
Basic / Snap Action Switches ABV1615613R
Basic / Snap Action Switches ABV (BV) Turquo

Basic / Snap Action Switches ABV (BV) Turquo

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-5812-ND 26AK5560 ABV1615613R
Product Name Snap Action, Limit Switches Microswitch, Spdt, 3A, 2.94N Rohs Compliant Panasonic Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Roller Lever
Features Dustproof
Standards and Certifications RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-A053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Snap Action Switches - K1123510 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details