Panasonic Snap Action, Limit Switches AVM32559

Description
SWITCH SNAP ACTION SPDT 5A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 5A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-3738-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-3738-ND
Snap Action, Limit Switches 255-3738-ND
SWITCH SNAP ACTION SPDT 5A 125V

SWITCH SNAP ACTION SPDT 5A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
AVM32559
Basic / Snap Action Switches AVM32559
Basic / Snap Action Switches SWITCH M3 ROLLER LVR SILV SLD

Basic / Snap Action Switches SWITCH M3 ROLLER LVR SILV SLD

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 255-3738-ND AVM32559
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Roller Lever
Standards and Certifications RoHS
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-JJJHRUG200NOPMRDKR-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 7972539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details