Panasonic Snap Action, Limit Switches AV32529

Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - AV32529-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
AV32529-ND
Snap Action, Limit Switches AV32529-ND
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
AV32529
Basic / Snap Action Switches AV32529
Basic / Snap Action Switches SWITCH FS ROLLER LVR SILVER SLD

Basic / Snap Action Switches SWITCH FS ROLLER LVR SILVER SLD

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number AV32529-ND AV32529
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Roller Lever
Standards and Certifications RoHS
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1825043-2 - TE Connectivity
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Base Material Thermoplastic / Plastic
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 2326192 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details