Panasonic Snap Action, Limit Switches AV4424

Description
SWITCH SNAP ACT SPDT 500MA 30V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 500MA 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-3743-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-3743-ND
Snap Action, Limit Switches 255-3743-ND
SWITCH SNAP ACT SPDT 500MA 30V

SWITCH SNAP ACT SPDT 500MA 30V

Buy Now Datasheet
Micro Switches - 6994493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
6994493
Micro Switches 6994493
Panasonic AV4424 Micro Switch

Panasonic AV4424 Micro Switch

Supplier's Site
Microswitch, Straight Terminal, Av4 Series, Spdt, Hinge Lever, Through Hole, 500 Ma Rohs Compliant Panasonic - 71Y8847 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Straight Terminal, Av4 Series, Spdt, Hinge Lever, Through Hole, 500 Ma Rohs Compliant Panasonic
71Y8847
Microswitch, Straight Terminal, Av4 Series, Spdt, Hinge Lever, Through Hole, 500 Ma Rohs Compliant Panasonic 71Y8847
Microswitch, Straight Terminal, AV4 Series, SPDT, Hinge Lever, Through Hole, 500 mA RoHS Compliant: Yes

Microswitch, Straight Terminal, AV4 Series, SPDT, Hinge Lever, Through Hole, 500 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
AV4424
Basic / Snap Action Switches AV4424
Basic / Snap Action Switches SPDT 0.5A, Hinge Lever, PCB

Basic / Snap Action Switches SPDT 0.5A, Hinge Lever, PCB

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-3743-ND 6994493 71Y8847 AV4424
Product Name Snap Action, Limit Switches Micro Switches Microswitch, Straight Terminal, Av4 Series, Spdt, Hinge Lever, Through Hole, 500 Ma Rohs Compliant Panasonic Basic / Snap Action Switches
Actuator Style Lever Style Lever Style; Hinge lever Lever Style Lever
Standards and Certifications RoHS RoHS RoHS
Operating Temp -13 to 176 F (-25 to 80 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C003D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 8046196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long straight lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Subminiature Basic Switch with Reduced Dead Break - B2D - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details