Honeywell Sensing & IoT MICRO SWITCH BA Series Premium Large Basic Switch, Single Pole Double Throw Circuitry, 20 A at 250 Vac, Straight Lever Actuator, 0,72 N [2.5 oz] Operating Force, Screw Termination, Silver Contacts, UL BA-2RV-P4

Description
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.
Request a Quote Datasheet
Description
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH BA Series Premium Large Basic Switch, Single Pole Double Throw Circuitry, 20 A at 250 Vac, Straight Lever Actuator, 0,72 N [2.5 oz] Operating Force, Screw Termination, Silver Contacts, UL - BA-2RV-P4 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH BA Series Premium Large Basic Switch, Single Pole Double Throw Circuitry, 20 A at 250 Vac, Straight Lever Actuator, 0,72 N [2.5 oz] Operating Force, Screw Termination, Silver Contacts, UL
BA-2RV-P4
MICRO SWITCH BA Series Premium Large Basic Switch, Single Pole Double Throw Circuitry, 20 A at 250 Vac, Straight Lever Actuator, 0,72 N [2.5 oz] Operating Force, Screw Termination, Silver Contacts, UL BA-2RV-P4
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.

MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.

Supplier's Site Datasheet
Snap Action, Limit Switches - 480-4515-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-4515-ND
Snap Action, Limit Switches 480-4515-ND
SWITCH SNAP ACTION SPDT 20A 125V

SWITCH SNAP ACTION SPDT 20A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
BA-2RV-P4
Basic / Snap Action Switches BA-2RV-P4
Basic / Snap Action Switches Series Standard 250VAC STR LVR ACTR

Basic / Snap Action Switches Series Standard 250VAC STR LVR ACTR

Buy Now Datasheet
Basic Switch,extended Lever,spdt,15A,250V; Microswitch Type Honeywell - 23F5028 - Newark, An Avnet Company
Chicago, IL, United States
Basic Switch,extended Lever,spdt,15A,250V; Microswitch Type Honeywell
23F5028
Basic Switch,extended Lever,spdt,15A,250V; Microswitch Type Honeywell 23F5028
BASIC SWITCH,EXTENDED LEVER,SPDT,15A,250V; Microswitch Type:Standard; Microswitch Actuator:Long Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:20A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

BASIC SWITCH,EXTENDED LEVER,SPDT,15A,250V; Microswitch Type:Standard; Microswitch Actuator:Long Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:20A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number BA-2RV-P4 480-4515-ND BA-2RV-P4 23F5028
Product Name MICRO SWITCH BA Series Premium Large Basic Switch, Single Pole Double Throw Circuitry, 20 A at 250 Vac, Straight Lever Actuator, 0,72 N [2.5 oz] Operating Force, Screw Termination, Silver Contacts, UL Snap Action, Limit Switches Basic / Snap Action Switches Basic Switch,extended Lever,spdt,15A,250V; Microswitch Type Honeywell
Actuator Style Lever Style Lever Style Lever Lever Style
Base Material Thermoplastic / Plastic
Standards and Certifications UL List; CSA Mark; CE Certification RoHS RoHS RoHS
Operating Temp -67 to 185 F (-55 to 85 C) -67 to 185 F (-55 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Single Break, Subminiature Basic Switches - B2 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Micro Switches - 8046234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Pushbutton Style; Push button
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL063FL - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details