Panasonic Snap Action, Limit Switches ABV1214513

Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-5759-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-5759-ND
Snap Action, Limit Switches 255-5759-ND
SWITCH SNAP ACTION SPDT 3A 250V

SWITCH SNAP ACTION SPDT 3A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ABV1214513
Basic / Snap Action Switches ABV1214513
Basic / Snap Action Switches ABV (BV) Turquo

Basic / Snap Action Switches ABV (BV) Turquo

Buy Now Datasheet
Microswitch, Spdt, 3A, 1.18N Rohs Compliant Panasonic - 26AK5555 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 3A, 1.18N Rohs Compliant Panasonic
26AK5555
Microswitch, Spdt, 3A, 1.18N Rohs Compliant Panasonic 26AK5555
MICROSWITCH, SPDT, 3A, 1.18N ROHS COMPLIANT: YES

MICROSWITCH, SPDT, 3A, 1.18N ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-5759-ND ABV1214513 26AK5555
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Spdt, 3A, 1.18N Rohs Compliant Panasonic
Actuator Style Lever Style; Roller Style Simulated Roller Lever
Standards and Certifications RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-SAJSX2XPP0180SDTFBQ-ND - DigiKey
Specs
Actuator Style Round (Pin Plunger)
Features Dustproof
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C002D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details