Panasonic Snap Action, Limit Switches AV442461

Description
SWITCH SNAP ACT SPDT 100MA 30V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-3526-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-3526-ND
Snap Action, Limit Switches 255-3526-ND
SWITCH SNAP ACT SPDT 100MA 30V

SWITCH SNAP ACT SPDT 100MA 30V

Buy Now Datasheet
Microswitch, Av4 Series, Spdt-Nc, Lever, Solder, 100 Ma Rohs Compliant Panasonic - 70C6471 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Av4 Series, Spdt-Nc, Lever, Solder, 100 Ma Rohs Compliant Panasonic
70C6471
Microswitch, Av4 Series, Spdt-Nc, Lever, Solder, 100 Ma Rohs Compliant Panasonic 70C6471
Microswitch, AV4 Series, SPDT-NC, Lever, Solder, 100 mA RoHS Compliant: Yes

Microswitch, AV4 Series, SPDT-NC, Lever, Solder, 100 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
AV442461
Basic / Snap Action Switches AV442461
Basic / Snap Action Switches SPDT 0.1A, Hinge Lever, PCB

Basic / Snap Action Switches SPDT 0.1A, Hinge Lever, PCB

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-3526-ND 70C6471 AV442461
Product Name Snap Action, Limit Switches Microswitch, Av4 Series, Spdt-Nc, Lever, Solder, 100 Ma Rohs Compliant Panasonic Basic / Snap Action Switches
Actuator Style Lever Style Lever Style Lever
Standards and Certifications RoHS RoHS
Operating Temp -13 to 176 F (-25 to 80 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 7972501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 25.51 oz (7.09 N)
View Details
D2EW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2EW-R5-B03H - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details