Panasonic Snap Action, Limit Switches ASQM11628

Description
SWITCH SNAP ACT SPST-NC 50MA 16V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPST-NC 50MA 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-5121-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-5121-ND
Snap Action, Limit Switches 255-5121-ND
SWITCH SNAP ACT SPST-NC 50MA 16V

SWITCH SNAP ACT SPST-NC 50MA 16V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ASQM11628
Basic / Snap Action Switches ASQM11628
Basic / Snap Action Switches 1-50mA 5-16VDC Wire leads NC type

Basic / Snap Action Switches 1-50mA 5-16VDC Wire leads NC type

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 255-5121-ND ASQM11628
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Simulated Roller Lever
Features Dustproof
Standards and Certifications RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-3341-1-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp -4 to 158 F (-20 to 70 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL063FL - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 2496839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details