Panasonic Snap Action, Limit Switches ABV1610619

Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-2044-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-2044-ND
Snap Action, Limit Switches 255-2044-ND
SWITCH SNAP ACTION SPDT 3A 250V

SWITCH SNAP ACTION SPDT 3A 250V

Buy Now Datasheet
Microswitch, Roller Lever, Spdt 3A 250V; Microswitch Type Panasonic - 50F4094 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller Lever, Spdt 3A 250V; Microswitch Type Panasonic
50F4094
Microswitch, Roller Lever, Spdt 3A 250V; Microswitch Type Panasonic 50F4094
MICROSWITCH, ROLLER LEVER, SPDT 3A 250V; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, ROLLER LEVER, SPDT 3A 250V; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 255-2044-ND 50F4094
Product Name Snap Action, Limit Switches Microswitch, Roller Lever, Spdt 3A 250V; Microswitch Type Panasonic
Actuator Style Round (Pin Plunger) Lever Style; Roller Style
Features Dustproof
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1041364 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2F Ultra Subminiature Basic Switch - D2F-FL3-A - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
Double Break, Subminiature Basic Switches - B3 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Micro Switches - 241246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long Roller Lever
Common Size Miniature
Standards and Certifications RoHS
View Details