Honeywell Sensing & IoT MICRO SWITCH BZ Series Premium Large Basic Switch, Double Pole Double Throw Circuitry, 15 A at 250 Vac, Pin Plunger Actuator, Screw Termination, Silver Contacts, UL, CSA, ENEC BZ-2AT

Description
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.
Request a Quote Datasheet
Description
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH BZ Series Premium Large Basic Switch, Double Pole Double Throw Circuitry, 15 A at 250 Vac, Pin Plunger Actuator, Screw Termination, Silver Contacts, UL, CSA, ENEC - BZ-2AT - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH BZ Series Premium Large Basic Switch, Double Pole Double Throw Circuitry, 15 A at 250 Vac, Pin Plunger Actuator, Screw Termination, Silver Contacts, UL, CSA, ENEC
BZ-2AT
MICRO SWITCH BZ Series Premium Large Basic Switch, Double Pole Double Throw Circuitry, 15 A at 250 Vac, Pin Plunger Actuator, Screw Termination, Silver Contacts, UL, CSA, ENEC BZ-2AT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.

MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.

Supplier's Site Datasheet
Snap Action, Limit Switches - 480-4557-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-4557-ND
Snap Action, Limit Switches 480-4557-ND
SWITCH SNAP ACTION SPDT 15A 125V

SWITCH SNAP ACTION SPDT 15A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
BZ-2AT
Basic / Snap Action Switches BZ-2AT
Basic / Snap Action Switches DPDT15A 250 Vac Pin PLGR ACTR

Basic / Snap Action Switches DPDT15A 250 Vac Pin PLGR ACTR

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number BZ-2AT 480-4557-ND BZ-2AT
Product Name MICRO SWITCH BZ Series Premium Large Basic Switch, Double Pole Double Throw Circuitry, 15 A at 250 Vac, Pin Plunger Actuator, Screw Termination, Silver Contacts, UL, CSA, ENEC Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Pushbutton Style Round (Pin Plunger) Pushbutton Style; Plunger
Base Material Thermoplastic / Plastic
Standards and Certifications UL List; CSA Mark RoHS RoHS
Operating Temp -67 to 185 F (-55 to 85 C) -67 to 185 F (-55 to 85 C) -67 to 185 F (-55 to 85 C)
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2496844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C052D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details