Panasonic Snap Action, Limit Switches AV3402619-A

Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-6121-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-6121-ND
Snap Action, Limit Switches 255-6121-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 255-6121-ND
Product Name Snap Action, Limit Switches
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR003D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Snap Action Switches - 2435260-8 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details