Panasonic Snap Action, Limit Switches AV4404

Description
SWITCH SNAP ACT SPDT 500MA 30V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 500MA 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-3745-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-3745-ND
Snap Action, Limit Switches 255-3745-ND
SWITCH SNAP ACT SPDT 500MA 30V

SWITCH SNAP ACT SPDT 500MA 30V

Buy Now Datasheet
Micro Switches - 1738405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
1738405
Micro Switches 1738405
Panasonic AV4404 Micro Switch

Panasonic AV4404 Micro Switch

Supplier's Site
Microswitch, Spdt, 0.5A, 30Vdc, 0.98N Rohs Compliant Panasonic - 26AK5594 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 0.5A, 30Vdc, 0.98N Rohs Compliant Panasonic
26AK5594
Microswitch, Spdt, 0.5A, 30Vdc, 0.98N Rohs Compliant Panasonic 26AK5594
MICROSWITCH, SPDT, 0.5A, 30VDC, 0.98N ROHS COMPLIANT: YES

MICROSWITCH, SPDT, 0.5A, 30VDC, 0.98N ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
AV4404
Basic / Snap Action Switches AV4404
Basic / Snap Action Switches SPDT 0.5A, Pin Plunger, PCB

Basic / Snap Action Switches SPDT 0.5A, Pin Plunger, PCB

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-3745-ND 1738405 26AK5594 AV4404
Product Name Snap Action, Limit Switches Micro Switches Microswitch, Spdt, 0.5A, 30Vdc, 0.98N Rohs Compliant Panasonic Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pin plunger Pushbutton Style; Plunger
Standards and Certifications RoHS RoHS RoHS
Operating Temp -13 to 176 F (-25 to 80 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1155907 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 241234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Hinge Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Single Break, Ultra Small Subminiature Basic Switches with Integral Levers - B1-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details