DigiKey Datasheets for Snap Action Switches
Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more
| Product Name | Notes |
|---|---|
| MINATURE IP6X TRIGGER SWITCH | |
| SEALED SWITCH PCB PIN PLUNGER | |
| STOMP SWITCH | |
| SUBMINIATURE BASIC SWITCH | |
| SWITCH DETECT SPST-NC 100MA 12V | |
| SWITCH DETECT SPST-NO 100MA 12V | |
| SWITCH DETECT SPST-NO 100MA 30V | |
| SWITCH DETECTOR SPST-NO 1MA 5V | |
| SWITCH FRIDGE DOOR ON-MOM | |
| SWITCH SNAP ACT DPST-NO 16A 250V | |
| SWITCH SNAP ACT SPDT 100MA 125V | |
| SWITCH SNAP ACT SPDT 100MA 30V | |
| SWITCH SNAP ACT SPST-NC 16A 250V | |
| SWITCH SNAP ACT SPST-NC 1A 30V | |
| SWITCH SNAP ACT SPST-NO 100MA 6V | |
| SWITCH SNAP ACT SPST-NO 16A 250V | |
| SWITCH SNAP ACT SPST-NO 1A 30V | |
| SWITCH SNAP ACTION SPDT 10A 125V | |
| SWITCH SNAP ACTION SPDT 10A 250V | |
| SWITCH SNAP ACTION SPDT 15A 115V | |
| SWITCH SNAP ACTION SPDT 15A 125V | |
| SWITCH SNAP ACTION SPDT 16A 250V | |
| SWITCH SNAP ACTION SPDT 1A 125V | |
| SWITCH SNAP ACTION SPDT 1A 30V | |
| SWITCH SNAP ACTION SPDT 2A 125V | |
| SWITCH SNAP ACTION SPDT 3A 125V | |
| SWITCH SNAP ACTION SPDT 5A 125V | |
| SWITCH SNAP ACTION SPDT 5A 250V | |
| SWITCH SNAP ACTION SPDT | |
| SWITCH SNAP SPST-NC 100MA 12V | |
| SWITCH SNAP SPST-NC 100MA 30V | |
| SWITCH SNAP SPST-NC 200MA 250V | |
| SWITCH SNAP SPST-NO 100MA 12V | |
| SWITCH SNAP SPST-NO 100MA 30V |
| << Prev | Next >> |