Panasonic Snap Action, Limit Switches ASQM17438

Description
SWITCH SNAP ACT SPST-NO 50MA 16V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPST-NO 50MA 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-5119-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-5119-ND
Snap Action, Limit Switches 255-5119-ND
SWITCH SNAP ACT SPST-NO 50MA 16V

SWITCH SNAP ACT SPST-NO 50MA 16V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ASQM17438
Basic / Snap Action Switches ASQM17438
Basic / Snap Action Switches 1-50mA 5-16VDC Sldr Term Left 2Boss

Basic / Snap Action Switches 1-50mA 5-16VDC Sldr Term Left 2Boss

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 255-5119-ND ASQM17438
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Simulated Roller Lever
Features Dustproof
Standards and Certifications RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-SAJ35XXHL0N49SDTSEQ-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
2 suppliers
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL053FL - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 7972523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 15.1 oz (4.2 N)
View Details