C&K Components Snap Action, Limit Switches ASKHF3J04AY

Description
SWITCH SNAP ACT SPST-NO 25A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPST-NO 25A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN10093-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN10093-ND
Snap Action, Limit Switches CKN10093-ND
SWITCH SNAP ACT SPST-NO 25A 125V

SWITCH SNAP ACT SPST-NO 25A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ASKHF3J04AY
Basic / Snap Action Switches ASKHF3J04AY
Basic / Snap Action Switches Switch Snap-Acting Sp Plunger

Basic / Snap Action Switches Switch Snap-Acting Sp Plunger

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number CKN10093-ND ASKHF3J04AY
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Overtravel Plunger Pushbutton Style; Plunger
Operating Temp -67 to 185 F (-55 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Maximum Current 2 to 25 amps 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 8046186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 17.99 oz (5 N)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR003M - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details