Panasonic Snap Action, Limit Switches AVL3855613

Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - AVL3855613-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
AVL3855613-ND
Snap Action, Limit Switches AVL3855613-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
AVL3855613
Basic / Snap Action Switches AVL3855613
Basic / Snap Action Switches 1mA to 100mA Hinge Roller Lever, QC

Basic / Snap Action Switches 1mA to 100mA Hinge Roller Lever, QC

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number AVL3855613-ND AVL3855613
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Roller Lever
Standards and Certifications RoHS
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351447-5 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2326108 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
Double Break, Subminiature Basic Switches - B3 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details