The CKN10627-ND is a snap-action limit switch designed for general-purpose applications, including garage door openers and vending machines. It features a contact rating of up to 15 amps at 250 V AC and 25 amps at 277 V AC, with an electrical life of 75,000 cycles at 25 amps and 200,000 cycles at 15 amps. The switch operates effectively within a temperature range of -55°C to +150°C and has a minimum insulation resistance of 1,000 MΩ. This switch is available in single and double pole configurations, with various actuator options, including pin plunger and lever types. The housing is made from heat-resistant phenolic material, and the actuator button is constructed from copper alloy. The switch also offers a sealed actuator option for enhanced durability in harsh environments. Engineers should consider this switch for its reliability, long operational life, and versatility in various applications.
SWITCH SNAP ACTION SPDT 15A 125V
Basic / Snap Action Switches SPDT LEAF ROLLER
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | CKN10627-ND | 34AH5780 | ASKHC2W04AC |
| Product Name | Snap Action, Limit Switches | Snap C&k Components | Basic / Snap Action Switches |
| Actuator Style | Lever Style; Roller Style | Roller Lever | |
| Operating Temp | -67 to 185 F (-55 to 85 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | |
| Maximum Current | 15 amps | 15 amps | |
| Actuating Force | 12 oz (3.33 N) | 20.14 oz (5.6 N) |