Panasonic Snap Action, Limit Switches ABV1215619R

Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-2391-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-2391-ND
Snap Action, Limit Switches 255-2391-ND
SWITCH SNAP ACTION SPDT 3A 250V

SWITCH SNAP ACTION SPDT 3A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ABV1215619R
Basic / Snap Action Switches ABV1215619R
Basic / Snap Action Switches SPDT Roller LVR Short QC

Basic / Snap Action Switches SPDT Roller LVR Short QC

Buy Now Datasheet
Microswitch, Roller Lever, Spdt 3A 250V; Microswitch Type Panasonic - 50F4093 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller Lever, Spdt 3A 250V; Microswitch Type Panasonic
50F4093
Microswitch, Roller Lever, Spdt 3A 250V; Microswitch Type Panasonic 50F4093
MICROSWITCH, ROLLER LEVER, SPDT 3A 250V; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, ROLLER LEVER, SPDT 3A 250V; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-2391-ND ABV1215619R 50F4093
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Roller Lever, Spdt 3A 250V; Microswitch Type Panasonic
Actuator Style Lever Style; Roller Style Roller Lever Lever Style; Roller Style
Standards and Certifications RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-1446-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Specs
Actuator Style Lever Style
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
Maximum Current 0.1000 amps
View Details