DigiKey Datasheets for Snap Action Switches
Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more
| Product Name | Notes |
|---|---|
| D4C-1620 W/WL-1A109 LEVEL | |
| LIMIT SW TOP PLUNGER DPDT | |
| LIMIT SW,ROLLER LEVER | |
| LIMIT SWITCH | |
| LS CAT WHISKER 189.5 3M CBL | |
| LS LOW TEMP -40+40C | |
| MINIATURE BASIC SWITCH | |
| SWITCH LEVER 16A SPDT .187 QC | |
| SWITCH LEVER 16A SPDT SOLDER | |
| SWITCH LEVER 20A SPDT .250 QC | |
| SWITCH LEVER 6A SPST-NO .187 QC | |
| SWITCH ROLLER SPDT 16A QC TERM | |
| SWITCH SNAP 16A SPST-NC .187QC | |
| SWITCH SNAP 16A SPST-NO .250 QC | |
| SWITCH SNAP 6A SPDT .187 QC | |
| SWITCH SNAP ACT DPST-NC 10A 120V | |
| SWITCH SNAP ACT SPDT 100MA 125V | |
| SWITCH SNAP ACT SPST-NC 16A 250V | |
| SWITCH SNAP ACT SPST-NC 21A 250V | |
| SWITCH SNAP ACT SPST-NC 6A 250V | |
| SWITCH SNAP ACT SPST-NO 16A 250V | |
| SWITCH SNAP ACT SPST-NO 21A 250V | |
| SWITCH SNAP ACT SPST-NO 6A 250V | |
| SWITCH SNAP ACTION DPDT 5A 125V | |
| SWITCH SNAP ACTION DPST 10A 120V | |
| SWITCH SNAP ACTION SPDT 10A 120V | |
| SWITCH SNAP ACTION SPDT 10A 125V | |
| SWITCH SNAP ACTION SPDT 10A 250V | |
| SWITCH SNAP ACTION SPDT 15A 125V | |
| SWITCH SNAP ACTION SPDT 16A 250V | |
| SWITCH SNAP ACTION SPDT 1A 30V | |
| SWITCH SNAP ACTION SPDT 21A 250V | |
| SWITCH SNAP ACTION SPDT 3A 125V | |
| SWITCH SNAP ACTION SPDT 4A 30V | |
| SWITCH SNAP ACTION SPDT 5A 125V | |
| SWITCH SNAP ACTION SPDT 5A 250V | |
| SWITCH SNAP ACTION SPDT 6A 250V | |
| SWITCH SNAP SPDT 16A QC TERM | |
| SWITCH SNAP SPDT 6A QC TERM | |
| SWITCH SNAP SPST-NO 6A QC TERM |
| << Prev | Next >> |