Panasonic Snap Action, Limit Switches ABV1212503

Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-6458-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-6458-ND
Snap Action, Limit Switches 255-6458-ND
SWITCH SNAP ACTION SPDT 5A 250V

SWITCH SNAP ACTION SPDT 5A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ABV1212503
Basic / Snap Action Switches ABV1212503
Basic / Snap Action Switches SPDT Hinge LVR QC Turquoise

Basic / Snap Action Switches SPDT Hinge LVR QC Turquoise

Buy Now Datasheet
Microswitch, Hinge Lever, Spdt, 5A 250V; Microswitch Type Panasonic - 86K9339 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Hinge Lever, Spdt, 5A 250V; Microswitch Type Panasonic
86K9339
Microswitch, Hinge Lever, Spdt, 5A 250V; Microswitch Type Panasonic 86K9339
MICROSWITCH, HINGE LEVER, SPDT, 5A 250V; Microswitch Type:Miniature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:-; Features:AgNi alloy RoHS Compliant: Yes

MICROSWITCH, HINGE LEVER, SPDT, 5A 250V; Microswitch Type:Miniature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:-; Features:AgNi alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-6458-ND ABV1212503 86K9339
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Hinge Lever, Spdt, 5A 250V; Microswitch Type Panasonic
Actuator Style Lever Style Lever Lever Style
Standards and Certifications RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1130600 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
D2F Ultra Subminiature Basic Switch - D2F-01L-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
Micro Switches - 8046206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long roller lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details