Panasonic Snap Action, Limit Switches AZC11013Y

Description
SWITCH SNAP ACT SPST-NO 5A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPST-NO 5A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 1110-3262-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
1110-3262-ND
Snap Action, Limit Switches 1110-3262-ND
SWITCH SNAP ACT SPST-NO 5A 125V

SWITCH SNAP ACT SPST-NO 5A 125V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 1110-3262-ND
Product Name Snap Action, Limit Switches
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS
Operating Temp -4 to 176 F (-20 to 80 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2439028-3 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Miniature
Standards and Certifications RoHS
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER063FR - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 8046271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Common Size Subminiature
Standards and Certifications RoHS
View Details