Switch,pin plunger,SPST-NO,RH wire tm
Switch,pin plunger,SPST-NO,RH wire tm
SWITCH SNAP SPST-NO 100MA 30V
Microswitch, Turquoise Stroke, ASQ1 Series, SPST-NO, Pin Plunger, Wire Leaded, 100 mA RoHS Compliant: Yes
Basic / Snap Action Switches SPST - NO, Pin Plunger, Wire
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 1738293 | 255-6472-ND | 71Y8786 | ASQ10230 |
| Product Name | Micro Switches | Snap Action, Limit Switches | Microswitch, Turquoise Stroke, Asq1 Series, Spst-No, Pin Plunger, Wire Leaded, 100 Ma Rohs Compliant Panasonic | Basic / Snap Action Switches |
| Actuator Style | Pin plunger | Round (Pin Plunger) | Pushbutton Style; Plunger | |
| Features | Dustproof; Weather Resistant or Waterproof | Dustproof | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) |