Honeywell Sensing & IoT MICRO SWITCH BA Series Premium Large Basic Switch, Single Pole Double Throw Circuitry, 20 A at 250 Vac, High Overtravel Plunger Actuator, 6,12 N to 8,34 N [22.0 oz to 30.0 oz] Operating Force, Silver BA-2SBT

Description
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.
Request a Quote Datasheet
Description
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH BA Series Premium Large Basic Switch, Single Pole Double Throw Circuitry, 20 A at 250 Vac, High Overtravel Plunger Actuator, 6,12 N to 8,34 N [22.0 oz to 30.0 oz] Operating Force, Silver - BA-2SBT - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH BA Series Premium Large Basic Switch, Single Pole Double Throw Circuitry, 20 A at 250 Vac, High Overtravel Plunger Actuator, 6,12 N to 8,34 N [22.0 oz to 30.0 oz] Operating Force, Silver
BA-2SBT
MICRO SWITCH BA Series Premium Large Basic Switch, Single Pole Double Throw Circuitry, 20 A at 250 Vac, High Overtravel Plunger Actuator, 6,12 N to 8,34 N [22.0 oz to 30.0 oz] Operating Force, Silver BA-2SBT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.

MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.

Supplier's Site Datasheet
Snap Action, Limit Switches - BA-2SBT-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
BA-2SBT-ND
Snap Action, Limit Switches BA-2SBT-ND
SWITCH SNAP ACTION SPDT 20A 125V

SWITCH SNAP ACTION SPDT 20A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
BA-2SBT
Basic / Snap Action Switches BA-2SBT
Basic / Snap Action Switches SPDT 20A 250 Vac H-OVRTRV PLGR ACTR

Basic / Snap Action Switches SPDT 20A 250 Vac H-OVRTRV PLGR ACTR

Buy Now Datasheet
Basic Switch,ot Plunger, Spdt,20A,250V; Microswitch Type Honeywell - 50B5472 - Newark, An Avnet Company
Chicago, IL, United States
Basic Switch,ot Plunger, Spdt,20A,250V; Microswitch Type Honeywell
50B5472
Basic Switch,ot Plunger, Spdt,20A,250V; Microswitch Type Honeywell 50B5472
BASIC SWITCH,OT PLUNGER, SPDT,20A,250V; Microswitch Type:Standard; Microswitch Actuator:Overtravel Plunger; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:20A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

BASIC SWITCH,OT PLUNGER, SPDT,20A,250V; Microswitch Type:Standard; Microswitch Actuator:Overtravel Plunger; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:20A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number BA-2SBT BA-2SBT-ND BA-2SBT 50B5472
Product Name MICRO SWITCH BA Series Premium Large Basic Switch, Single Pole Double Throw Circuitry, 20 A at 250 Vac, High Overtravel Plunger Actuator, 6,12 N to 8,34 N [22.0 oz to 30.0 oz] Operating Force, Silver Snap Action, Limit Switches Basic / Snap Action Switches Basic Switch,ot Plunger, Spdt,20A,250V; Microswitch Type Honeywell
Actuator Style Pushbutton Style Overtravel Plunger Pushbutton Style; Plunger
Base Material Thermoplastic / Plastic
Standards and Certifications UL List; CSA Mark; CE Certification RoHS RoHS RoHS
Operating Temp -67 to 185 F (-55 to 85 C) -67 to 185 F (-55 to 85 C) -67 to 185 F (-55 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2D Power/Door Switch - D2D-1101 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
3 suppliers
Micro Switches - 8046215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long straight lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - K1162764 - TE Connectivity
Specs
Actuator Style Lever Style
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details