SWITCH SNAP ACT SPDT 100MA 30V
Microswitch, Right Angle Terminal, AV4 Series, SPDT, Hinge Lever, Through Hole, 100 mA RoHS Compliant: Yes
Basic / Snap Action Switches SPDT 0.1A, Hinge Lever, PCB
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 255-6490-ND | 71Y8850 | AV452461 |
| Product Name | Snap Action, Limit Switches | Microswitch, Right Angle Terminal, Av4 Series, Spdt, Hinge Lever, Through Hole, 100 Ma Rohs Compliant Panasonic | Basic / Snap Action Switches |
| Actuator Style | Lever Style | Lever Style | Lever |
| Standards and Certifications | RoHS | RoHS | |
| Operating Temp | -13 to 176 F (-25 to 80 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 0.1000 amps | 0.1000 amps |